EN
  • EN
  • DE
  • IT

L78L06ACD13TR

Part No L78L06ACD13TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 6V 0.1A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 6V
Output Current 100mA
Operating Supply Current 5.5mA to 6mA
PSRR 46dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 6V
Voltage - Dropout (Typical) 1.7V @ 40mA
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 122312-L78L06ACD13TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L78L06ACD13TR CAD Model

Description

STMicroelectronics L78L06ACD13TR Voltage Regulator

The L78L06ACD13TR is a fixed output voltage regulator designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This compact, highly efficient device is an essential component for electronic circuits requiring a stable 6V power supply. The L78L06ACD13TR is specifically designed to maintain a consistent 6V output, even when there are fluctuations in the input voltage or variations in the load.

Key Features

  • Output Voltage: Precisely regulated 6V output, making it ideal for a wide range of applications.
  • Output Current: Capable of delivering up to 100mA of output current, suitable for low power devices.
  • Package Type: Comes in an SO-8 package which is small and suitable for space-constrained applications.
  • Thermal Overload Protection: Features built-in protection against excessive power dissipation which prevents damage to the regulator in case of a fault condition.
  • Short Circuit Protection: Offers protection against short circuits, enhancing the longevity and reliability of the device.
  • Low Dropout Voltage: Ensures efficient operation with a lower voltage difference between the input and output.

Applications

The L78L06ACD13TR is versatile and can be used in various electronic devices and projects. It is particularly useful in:

  • Consumer electronics such as audio and video equipment
  • Embedded systems and microcontroller circuits
  • Power supplies for sensors and analog circuits
  • Automotive applications that require a stable voltage supply

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the L78L06ACD13TR is no exception. It is designed to meet the stringent requirements of the industrial and automotive industry standards, ensuring high reliability and performance. The device also features a wide operating temperature range, making it suitable for use in various environmental conditions.

Whether you are working on a DIY project or developing a commercial product, the L78L06ACD13TR voltage regulator from STMicroelectronics is an excellent choice for a stable and reliable power management solution.

You May Also Be Interested in

Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1627 $65.0800
970+ $0.1337 $129.6890
1,500+ $0.1294 $194.1000
2,070+ $0.1252 $259.1640
2,675+ $0.1211 $323.9425
3,580+ $0.1085 $388.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess