EN
  • EN
  • DE

LD1117DT18

Part No LD1117DT18
Manufacturer STMicroelectronics
Description LOW DROP FIXED AND ADJUSTABLE POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0447+
Reference case TO-252
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 724494-LD1117DT18
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LD1117DT18 CAD Model

Description

STMicroelectronics LD1117DT18 Voltage Regulator

The LD1117DT18 from STMicroelectronics is a robust and reliable low-dropout voltage regulator designed to provide a fixed 1.8V output voltage with a wide variety of input voltages ranging from 2.7V to 15V. This makes it an ideal component for a broad range of electronic applications, particularly where a stable voltage is crucial for the performance and longevity of the electronic circuitry.

With its ability to deliver up to 800mA of output current, this voltage regulator is well-suited for supplying power to low-voltage microcontrollers, memory devices, and other digital ICs. The LD1117DT18 comes in a TO-252 (DPAK) surface-mount package, which is compact and suitable for high-density PCB designs.

The device includes several features that ensure the protection and stability of both the regulator and the powered application. These features include thermal overload protection, which shuts down the regulator if the internal temperature exceeds safe operating limits, and short-circuit protection, which helps to prevent damage from output overload conditions. Additionally, the low dropout voltage minimizes power loss and improves efficiency, making it a great choice for battery-powered devices.

Key specifications of the LD1117DT18 include:

  • Output Voltage: 1.8V
  • Output Current: Up to 800mA
  • Dropout Voltage: Typically 1.1V at 800mA
  • Input Voltage Range: 2.7V to 15V
  • Package: TO-252 (DPAK)
  • Operating Temperature Range: -40°C to 125°C

The LD1117DT18 is not only efficient and versatile but also easy to implement in various circuit designs due to its minimal external component requirements. A simple capacitor on the input and output terminals is typically sufficient for stability, making it a straightforward choice for designers looking to streamline their power management solutions.

Whether you're developing consumer electronics, industrial control systems, or portable devices, the STMicroelectronics LD1117DT18 voltage regulator is an excellent choice for ensuring a stable and reliable power supply in your applications.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
675+ $0.0744 $50.2200
1,640+ $0.0610 $100.0400
2,540+ $0.0591 $150.1140
3,500+ $0.0572 $200.2000
4,525+ $0.0553 $250.2325
6,050+ $0.0496 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 675 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess