The LD29510DT25R is a high-performance, fast-response voltage regulator designed by STMicroelectronics, a leader in semiconductor solutions. This robust component is specifically engineered to deliver a stable 2.5V output voltage, making it an ideal choice for sensitive electronic applications requiring precise voltage control.
Features and Benefits
- Output Voltage: The LD29510DT25R provides a fixed output voltage of 2.5V, suitable for a variety of low-voltage applications.
- High Accuracy: With a tight output voltage tolerance, this regulator ensures reliable performance and stability for your electronic circuits.
- Low Dropout: The low dropout voltage feature allows the regulator to maintain output regulation even when the supply voltage is very close to the output voltage, enhancing efficiency and battery life in portable devices.
- High Current Capacity: Capable of delivering up to 1.5A of continuous output current, the LD29510DT25R can power a wide range of components and modules.
- Thermal Protection: Integrated thermal shutdown functionality protects the device from damage due to overheating, ensuring long-term reliability.
- Short-Circuit Protection: The built-in short-circuit protection feature safeguards the voltage regulator and your application from potential damage caused by output short circuits.
- Low Quiescent Current: The device's low quiescent current minimizes power consumption when in standby mode, making it suitable for battery-powered applications.
- Package: Housed in a DPAK package, the LD29510DT25R offers a compact footprint and is suitable for surface-mount technology (SMT), facilitating easy integration into various circuit designs.
Applications
The LD29510DT25R is versatile and can be used in a broad range of applications, including:
- Battery-powered devices
- Microcontroller power supplies
- Consumer electronics
- Portable and handheld devices
- Automotive electronics
- Telecommunications equipment
With its combination of features, the LD29510DT25R from STMicroelectronics is an excellent choice for designers looking for a reliable, high-performance voltage regulator to ensure the stability and efficiency of their electronic products.