EN
  • EN
  • DE

LD2985AM27R

Part No LD2985AM27R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.7V 0.15A SOT23-5 / LDO Regulator Pos 2.7V 0.15A 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 2.7V
Voltage Dropout (Maximum) 0.575V @ 150mA
Output Current 150mA
Operating Supply Current 150μA ~ 4mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 778428-LD2985AM27R
Popularity Medium
Supply and Demand Status Limited
Family Name 2985AM27
Introduction Date September 01, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LD2985AM27R CAD Model

Description

The LD2985AM27R from STMicroelectronics is a high-performance, low dropout voltage regulator specifically designed to provide a stable and reliable power supply. It is ideally suited for battery-powered applications due to its low power consumption and dropout voltage.

Key Features:

  • Low Dropout Voltage: The device offers an extremely low dropout voltage, which makes it perfect for applications where voltage supply is a critical parameter.
  • Output Voltage: This regulator provides a fixed output voltage of 2.7V, which can be ideal for supplying power to 2.5V digital circuits while providing a margin for voltage drops.
  • High Accuracy: Output voltage tolerance is guaranteed within ±1% at 25°C, and ±2% in the full temperature range, ensuring reliable performance under varying conditions.
  • Output Current: Capable of supplying up to 150 mA, the LD2985AM27R can support a wide range of components and devices.
  • Low Quiescent Current: The quiescent current is very low, typically around 0.2 mA, which is advantageous for battery life conservation in portable applications.
  • Stability: The device is stable with low ESR ceramic capacitors, ensuring a stable output voltage even under dynamic load conditions.
  • Temperature Range: It operates over a wide temperature range from -40°C to 125°C, suitable for industrial as well as commercial applications.
  • Protection Features: Includes thermal shutdown and short-circuit protection, enhancing the reliability and longevity of both the regulator and the system it protects.
  • Packaging: Available in a small SOT-23-5 package, the LD2985AM27R is ideal for space-constrained applications.

Applications:

The LD2985AM27R is a versatile component that can be used in a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable media players
  • Mobile phones
  • Personal digital assistants (PDAs)
  • Portable instrumentation
  • Wireless peripherals

In conclusion, the LD2985AM27R is a reliable and efficient solution for applications requiring a stable low voltage supply with minimal power loss. Its combination of features makes it a smart choice for designers looking to optimize power management in their products.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess