EN
  • EN
  • DE

LIS352AX

Part No LIS352AX
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description MEMS inertial sensor: 3-axis ±2 g absolute analog-output "piccolo" accelerometer | ACCELEROMETER 2G ANALOG 14LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Type Analog
Axis X, Y, Z
Acceleration Range ±2g
Sensitivity (mV/g) 363
Bandwidth 2kHz
Output Type Analog Voltage
Supply Voltage (V) 2.16V ~ 3.6V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-VFLGA
Supplier Device Package 14-LGA (3x5)
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1196486-LIS352AX
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LIS352AX CAD Model

Description

STMicroelectronics LIS352AX - 3-Axis Digital Accelerometer

The LIS352AX is a high-performance, three-axis linear accelerometer produced by the renowned semiconductor manufacturer, STMicroelectronics. This compact sensor provides precise acceleration data along the x, y, and z axes, making it an ideal choice for a wide range of applications, from mobile devices to industrial systems.

Key Features:

  • Wide Range of Measurement: The LIS352AX can measure accelerations with outputs ranging from ±2g to ±8g, allowing for use in devices that experience a broad range of motion intensities.
  • High Resolution: This accelerometer delivers high-resolution output data, which enhances the accuracy of motion analysis and detection.
  • Low Power Consumption: Designed for efficiency, the LIS352AX operates with a low power consumption, making it suitable for battery-powered devices.
  • Embedded Features: It comes with embedded functionalities such as self-test capability, which ensures consistent performance and reliability.

Applications:

The LIS352AX's versatility allows it to be used across various sectors. Some common applications include:

  • Mobile phones and portable devices for screen orientation changes and gesture recognition.
  • Game controllers for enhanced gaming experiences through motion control.
  • GPS systems for vehicle detection and navigation assistance.
  • Healthcare devices for patient activity monitoring.
  • Industrial equipment for vibration monitoring and system diagnostics.

Technical Specifications:

The LIS352AX is engineered with the following specifications:

  • Supply Voltage: 2.16V to 3.6V
  • Interface: I2C/SPI digital output interface
  • Temperature Range: -40°C to +85°C operational range
  • Package: Small, thin plastic land grid array package (LGA)

STMicroelectronics' commitment to quality and innovation is evident in the LIS352AX, offering designers and engineers a reliable and versatile component for their motion sensing requirements. With its robust performance and embedded smart features, the LIS352AX stands out as a leading solution in the field of digital accelerometers.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.7858 $83.5716
3+ $34.2858 $102.8574
5+ $33.2143 $166.0715
7+ $32.1429 $225.0003
9+ $31.0715 $279.6435
11+ $27.8572 $306.4292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess