EN
  • EN
  • DE

LM4040BELT-3.0

Part No LM4040BELT-3.0
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description LINEAR IC'S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr STMicroelectronics
Series -
Package Bulk
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 20 mA
Tolerance ±0.2%
Temperature Coefficient 70ppm/°C
Noise - 0.1Hz to 10Hz 10µVp-p
Noise - 10Hz to 10kHz 95µVrms
Voltage - Input -
Current - Supply -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323-3
REACH Status REACH Unaffected
Win Source Part Number 1372479-LM4040BELT-3.0
Ultra Librarian 3D Model Ultra Librarian LM4040BELT-3.0 CAD Model

Description

STMicroelectronics LM4040BELT-3.0 Precision Voltage Reference

The LM4040BELT-3.0 from STMicroelectronics is a high-quality, precision voltage reference that provides a fixed voltage output of 3.0 volts. Designed for stability and reliability, this component is ideal for a wide range of applications that require an accurate reference voltage, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and power supply monitoring.

This voltage reference is part of the LM4040 series, which is known for its low dynamic impedance and excellent temperature stability. The LM4040BELT-3.0 is able to maintain a stable voltage output over a wide range of operating conditions, including changes in temperature, load conditions, and supply voltage variations. This makes it an essential component for precision applications in industrial, automotive, and consumer electronics where consistent performance is critical.

Key features of the LM4040BELT-3.0 include:

  • Output Voltage: Fixed 3.0V with high accuracy
  • Temperature Coefficient: Typically 100 ppm/°C, which ensures minimal output variation over temperature
  • Load Regulation: Capable of handling a wide range of load currents with minimal deviation in output voltage
  • Supply Voltage: Operates over a broad range of input voltages, making it versatile for various circuit designs
  • Package: Available in a small surface-mount package, allowing for compact and efficient PCB design

The device's robustness is further highlighted by its ability to withstand transient conditions and its low output noise, making it a dependable choice for sensitive electronic systems. Additionally, the LM4040BELT-3.0 offers a low dropout voltage, which means it can function correctly even when the supply voltage is close to the output voltage.

For engineers and designers seeking a stable and precise voltage reference, the LM4040BELT-3.0 from STMicroelectronics is an excellent option that combines performance with reliability to meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4129 $50.6709
51+ $1.9799 $100.9749
79+ $1.9180 $151.5220
108+ $1.8561 $200.4588
140+ $1.7943 $251.2020
187+ $1.6086 $300.8082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess