Products specifications

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828044-LNBH24T
Ultra Librarian 3D Model Ultra Librarian LNBH24T CAD Model

Description

STMicroelectronics LNBH24T: Advanced Satellite LNB Controller

The LNBH24T from STMicroelectronics is a cutting-edge solution designed for driving and controlling Low Noise Block downconverters (LNB) in advanced satellite TV reception systems. This highly integrated device simplifies the design and enhances the performance of satellite set-top boxes and personal video recorders. With its robust feature set and compact design, the LNBH24T is ideal for both consumer and professional satellite applications.

Key Features

  • High Efficiency: The LNBH24T is built with a high-efficiency step-up converter, ensuring minimal power loss and maximum reliability. This feature is particularly important for maintaining performance while keeping the power consumption low.
  • I<sup>2C Interface: The device includes an I<sup>2C-compatible interface, which allows for easy communication and control from the main processor. This digital interface simplifies the integration with a wide range of microcontrollers and processors.
  • DiSEqC 2.x Compliant: Compliance with the DiSEqC 2.x protocol makes the LNBH24T versatile and capable of supporting bi-directional communication in multi-satellite installations, enabling advanced system configurations and control.
  • Tone Oscillator & Pre-Amplifier: The integrated 22 kHz tone oscillator and pre-amplifier facilitate tone generation for remote LNB switching, a crucial feature for multi-satellite systems.
  • Overcurrent and Overtemperature Protection: Safety is a priority with the LNBH24T, incorporating both overcurrent and overtemperature protection features. These ensure the device and the system it is part of operate within safe limits, preventing damage from electrical mishaps or thermal excess.

Applications

The LNBH24T is suitable for a broad range of applications within the satellite reception ecosystem. It is particularly adept at serving in digital satellite equipment such as:

  • Direct Broadcast Satellite (DBS) set-top boxes
  • Satellite personal video recorders (PVRs)
  • Professional satellite TV equipment
  • Multi-switch setups in complex satellite systems

With its robust set of features and protections, the LNBH24T from STMicroelectronics represents a reliable and efficient choice for modern satellite TV systems, ensuring high-quality signal reception and seamless user experience.

You May Also Be Interested in

Microchip Technology
IC CTRLR REG DUAL HS TERM 10MSOP
Need more? Email Us
ECAD model for MIC5162BMM
Maxim Integrated
Charge Pump 15mA 16-Pin TSSOP / IC CHARGE PUMP USB OTG 16TSSOP
Lowest to €13.7901
ECAD model for MAX3353EEUE+
ON Semiconductor
DC/DC Converter For BS/CS antennas 8V to 23V 16-Pin(14+2Tab) HSSOP T/R / IC CONV DC-DC 1CH BS/CS 14HSSOP
Lowest to €0.5332
ECAD model for LV5636VH-TLM-H
ON Semiconductor
IC CONV DC/DC SYNC RECT 20-SOIC
Need more? Email Us
ECAD model for MC33470DWR2
Microchip Technology
IC REG LDO USB 5A ADJ TO220-5
Need more? Email Us
ECAD model for MIC29512WT
Maxim Integrated
Current Mode PWM Controller 600kHz 32-Pin TQFN EP / IC PWR SUPPLY CTRLR PWM 32TQFN
Need more? Email Us
ECAD model for MAX17428GTJ+
Maxim Integrated
Safest APD Bias Supply 12-Pin TQFN EP / IC SUPPLY BIAS APD 12-TQFN
Lowest to €9.2229
ECAD model for MAX1932ETC+
Maxim Integrated
Power Supply Controller 32-Pin TQFN EP / IC PS CTRLR FOR NOTEBOOKS 32TQFN
Lowest to €31.6422
ECAD model for MAX17004ETJ+
Maxim Integrated
Constant on Time Controller 56-Pin TQFN / IC CTRLR DUAL QUICK PWM 56-TQFN
Lowest to €54.0859
ECAD model for MAX17039GTN+

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ €2.0234 €46.5389
55+ €1.6603 €91.3154
85+ €1.6083 €136.7086
117+ €1.5565 €182.1086
151+ €1.5046 €227.1993
202+ €1.3490 €272.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,972 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention