EN
  • EN
  • DE

LNBP11SP-TR

Part No LNBP11SP-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description LNBP supply and control voltage regulator (parallel interface)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Converter, Analog and Digital Satellite Receivers
Voltage - Input 15 V ~ 25 V
Number of Outputs 1
Voltage - Output 13V, 18V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package PowerSO-10 Exposed Bottom Pad
Manufacturer Package 10-PowerSO
Manufacturer Homepage www.st.com
Win Source Part Number 739360-LNBP11SP-TR
Popularity Medium
Supply and Demand Status Balance
Family Name LNBP11
Introduction Date June 08, 2004
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LNBP11SP-TR CAD Model

Description

LNBP11SP-TR by STMicroelectronics

The LNBP11SP-TR is a versatile monolithic linear and switching voltage regulator specifically designed by STMicroelectronics to provide a stable and efficient power supply to satellite dish LNBs (Low Noise Blocks) in digital satellite equipment setups. This integrated circuit is part of ST's LNB power supply and control ICs product line, which are renowned for their reliability and performance in satellite broadcast receiver applications.

Key Features

  • Integrated Current Sense: The device features an internal current sensing capability that allows for precise control and monitoring of the output current, ensuring protection against overloads and short circuits.
  • High-Efficiency Power Conversion: It operates with high efficiency, converting input voltages in the range of 8V to 15V down to a stable output voltage necessary for the LNB, which is typically in the range of 13V or 18V.
  • Low Power Dissipation: The LNBP11SP-TR is designed to minimize power loss, featuring a low-dropout regulator that ensures low power dissipation even when driving high currents.
  • Flexible Mode Operation: It supports both analog and digital programming modes, allowing for flexible control schemes depending on the application requirements.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the IC from damage due to excessive temperature rise.
  • Direct Interface with I2C: For digital mode operation, the LNBP11SP-TR can interface directly with the I2C bus, enabling digital control by the system microcontroller.

Applications

The LNBP11SP-TR is suited for a wide range of satellite receiver applications, including:

  • Satellite Set-Top Boxes (STBs)
  • Direct Broadcast Satellite (DBS) systems
  • Satellite Dish LNB Power Supply
  • Multi-switch installations

With its robust design and comprehensive suite of features, the LNBP11SP-TR from STMicroelectronics represents an optimal solution for powering LNBs in satellite communication systems. Its industry-standard package and compatibility with existing designs make it a go-to choice for manufacturers looking to improve system reliability and efficiency.

You May Also Be Interested in

ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess