EN
  • EN
  • DE

LNBP13SP

Part No LNBP13SP
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LNB SUPPLY & CNTRL 10-PWRSOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Converter, Analog and Digital Satellite Receivers
Voltage - Input 15 V to 25 V
Number of Outputs 1
Output Voltage 13V, 18V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 10-PowerSO
Win Source Part Number 144021-LNBP13SP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LNBP13SP CAD Model

Description

The LNBP13SP is a highly integrated voltage regulator designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This versatile device is specifically engineered to meet the power management requirements of satellite set-top box (STB) systems and Low Noise Block (LNB) downconverters in Direct Broadcast Satellite (DBS) receivers.

Key Features

  • High Efficiency: The LNBP13SP is optimized for low power consumption, making it an efficient solution for energy-sensitive applications.
  • Built-in Protection: It includes features such as over-temperature protection, over-current protection, and under-voltage lockout to ensure reliable operation under various conditions.
  • Adjustable Output: The output voltage is adjustable, allowing for versatility in different design configurations and compatibility with a wide range of LNBs.
  • I2C Interface: The device can be controlled via an I2C-compatible interface, providing ease of integration into complex systems.

Applications

This regulator is ideally suited for powering Ku-band and Ka-band LNBs in satellite receiver systems. Its robustness and flexibility make it a common choice for designers who require a reliable power solution that can adapt to different LNB requirements.

Technical Specifications

  • Input Voltage Range: 5V to 13.2V
  • Output Voltage Range: Adjustable
  • Maximum Output Current: 650mA
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: PowerSSO-24

The LNBP13SP from STMicroelectronics is not just a voltage regulator; it is a testament to the company's commitment to providing advanced technology solutions that empower the electronics industry. With its combination of performance, protection features, and ease of use, the LNBP13SP is an excellent choice for powering the next generation of satellite communication systems.

You May Also Be Interested in

Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess