EN
  • EN
  • DE

LY530AL

Part No LY530AL
Manufacturer STMicroelectronics
Catalog Motion Sensors - Gyroscopes
Description IC MEMS INERTL SENSOR SGL 16LGA / Gyroscope X (Pitch) ±300 88Hz Analog Voltage 16-LGA (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Type Analog
Axis X (Pitch)
Range °/s ±300
Sensitivity (mV/°/s) 33.3
Bandwidth 88Hz
Output Type Analog Voltage
Voltage - Supply 2.7V ~ 3.6V
Current - Supply 4.8 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 16-LFLGA
Base Product Number LY530
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.39.0001
Win Source Part Number 880421-LY530AL
Ultra Librarian 3D Model Ultra Librarian LY530AL CAD Model

Description

STMicroelectronics LY530AL High-Performance Analog Gyroscope

The LY530AL from STMicroelectronics is a high-performance analog gyroscope designed to meet the rigorous demands of motion-controlled functionalities in various applications. This compact and versatile sensor provides accurate angular rate measurement and is a perfect choice for enhancing the user experience in gaming and virtual reality devices, as well as for stabilizing platforms in camera systems and robotics.

At the heart of this device lies a single-axis yaw rate gyroscope capable of detecting angular velocity along the z-axis. The LY530AL operates on the principle of the Coriolis effect, ensuring reliable performance even under dynamic conditions. It features a wide measurement range of ±300 degrees per second, which allows it to capture both slow and rapid movements with precision.

The LY530AL is engineered with user flexibility in mind. It provides an analog output that can be easily interfaced with a wide range of microcontrollers and analog-to-digital converters. This feature simplifies integration into existing designs, making it a go-to component for engineers looking to incorporate gyroscopic functionality without the complexity of digital interfaces.

Key features of the LY530AL include:

  • High stability over temperature and time
  • Low power consumption, ideal for battery-powered devices
  • Integrated low-pass filters to reduce noise and improve measurement accuracy
  • Wide supply voltage range (2.7V to 3.6V), accommodating various power supply designs
  • Small and lightweight LGA-16 package (4x4x1.1 mm), suitable for space-constrained applications
  • Robust design with high shock and vibration resistance

Applications for the LY530AL extend beyond consumer electronics. Its robustness and precision make it an excellent choice for industrial applications, including antenna stabilization, platform leveling, and navigation systems where accurate angular rate detection is crucial.

STMicroelectronics, a global semiconductor leader, has a reputation for delivering high-quality components. The LY530AL is no exception, providing both performance and durability that designers can trust for their most demanding projects.

Whether you're developing cutting-edge gaming interfaces, advanced camera stabilization systems, or reliable industrial equipment, the LY530AL analog gyroscope is an outstanding solution that combines precision, versatility, and ease of use.

You May Also Be Interested in

STMicroelectronics
GYROSCOPE MEMS SGL AXIS 16-LGA
Lowest to $1.6147
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $77.4829
STMicroelectronics
IC MEMS MOTION SENSOR 16-LGA
Lowest to $9.0286
Analog Devices Inc.
±300°/sec Yaw Rate Gyro
Lowest to $28.9396
STMicroelectronics
MEMS motion sensor: dual axis pitch and roll ±30°/s analog gyroscope | GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.5223
STMicroelectronics
MEMS motion sensor: dual axis pitch and yaw ±100°/s analog gyroscope | GYROSCOPE DUAL AXIS 16-LGA
Need more? Email Us
Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $63.4611
Analog Devices Inc.
High Temperature, Vibration Rejecting plus,minus2000temperature/sec Gyroscope | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $3,201.4926
STMicroelectronics
MEMS motion sensor: high performance ±300 °/s analog yaw-rate gyroscope
Lowest to $2.1666

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,237 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess