EN
  • EN
  • DE

M24C64

Part No M24C64
Manufacturer STMicroelectronics
Description 64/32 Kbit Serial I²C Bus EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1210040-M24C64
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M24C64 CAD Model

Description

STMicroelectronics M24C64 Serial EEPROM

The M24C64 is a 64-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device that is produced by STMicroelectronics. Designed for advanced, flexible non-volatile memory storage, the M24C64 is ideal for a range of applications that require data storage that can endure frequent erasing and reprogramming.

Key Features

  • Memory Size: 64-Kbits of EEPROM
  • Interface: I²C serial bus interface supports 400 kHz protocol
  • Write Cycle Time: Byte or page write in 5 ms max
  • Page Size: 32-byte page write mode
  • Write Protect: Hardware write control available
  • Supply Voltage Range: 1.8V to 5.5V
  • Endurance: 1 Million write cycles
  • Data Retention: Guarantees data retention for a minimum of 40 years
  • Temperature Range: Industrial and automotive temperature ranges available
  • Package Options: Available in SO8N, TSSOP8, UFDFPN8, WLCSP, and other packages

Applications

The M24C64 EEPROM can be used in a wide array of applications, from industrial and automotive systems to consumer electronics. It is particularly well-suited for:

  • Advanced automotive systems
  • Portable devices
  • Medical devices
  • Smart meters
  • Professional and consumer electronics

Reliability and Performance

The M24C64 from STMicroelectronics is designed with reliability in mind. Its robust design ensures high write endurance and long-term data retention, making it a trusted choice for critical data storage applications. The device's I²C interface provides a simple and efficient method for serial data transfer, which is compatible with a wide range of microcontrollers and processors.

Whether you are developing an automotive control unit, a portable medical device, or a sophisticated consumer electronic product, the M24C64 offers a compact, reliable, and high-performance storage solution that can meet the demands of your application.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess