EN
  • EN
  • DE

M27C100110FI

Part No M27C100110FI
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023023-M27C100110FI
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C100110FI CAD Model

Description

STMicroelectronics M27C1001-10FI EPROM Overview

The M27C1001-10FI is a high-performance 1Mbit (1,048,576 bits) EPROM (Erasable Programmable Read-Only Memory) chip from the renowned semiconductor manufacturer, STMicroelectronics. This integrated circuit is designed for applications requiring storage and retrieval of code and data where fast and reliable non-volatile memory is essential. The M27C1001-10FI is particularly suitable for use in a wide range of microprocessor systems where it can significantly enhance the overall system performance.

Key Features

  • Memory Capacity: 1Mbit (128Kb x8)
  • Access Time: 100ns, ensuring swift data access and program execution.
  • Programming Voltage: 12.75V ± 0.25V, providing the necessary voltage for reliable programming operations.
  • Single 5V Power Supply: Simplifies the power design for the system, making it easier to integrate into various applications.
  • Electronic Signature: Manufacturer Code: 20h, Device Code: 01h, which enables easy identification and verification of the chip.
  • Package: The device comes in a 32-lead, Ceramic Dual in-line Package (C-DIP), suitable for high-reliability applications and harsh environments.

Applications

The versatility of the M27C1001-10FI makes it ideal for a broad spectrum of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Automotive electronics
  • Industrial control systems
  • Telecommunications
  • Medical devices

Programming and Erasure

The M27C1001-10FI is programmable via a standard EPROM programmer, offering designers flexibility and ease of use. The erasure process is accomplished through exposure to ultraviolet (UV) light, which clears the stored data, allowing the device to be reprogrammed as needed throughout its lifecycle.

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products. The M27C1001-10FI EPROM undergoes rigorous testing and quality control measures to ensure it meets the industry's highest standards for reliability and performance. This makes it a trusted choice for critical applications where data integrity and operational dependability are paramount.

For detailed specifications, programming instructions, and other technical details, designers and engineers are encouraged to consult the official datasheet provided by STMicroelectronics for the M27C1001-10FI.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess