EN
  • EN
  • DE

M29W128GL70N3

Part No M29W128GL70N3
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Reference case TSOP
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 715084-M29W128GL70N3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M29W128GL70N3 CAD Model

Description

STMicroelectronics M29W128GL70N3 NOR Flash Memory

The M29W128GL70N3 is a high-speed, 128 Mbit (16MB) NOR Flash memory device produced by STMicroelectronics, renowned for its reliability and performance. Designed to meet the rigorous demands of a wide range of applications, this memory component is an ideal choice for embedded systems that require fast and flexible non-volatile memory storage.

Constructed with a 64-bit wide data bus, the M29W128GL70N3 offers an efficient interface that allows for rapid read and write operations, which is critical for applications where speed is of the essence. The device operates within a supply voltage range of 2.7V to 3.6V, making it suitable for low power consumption applications and contributing to the overall energy efficiency of the system it is integrated into.

The M29W128GL70N3 is organized as 67,108,864 bits, providing ample space for firmware storage, boot code, or other critical data that must be preserved across power cycles. It supports a fast programming time and has a typical sector erase time that ensures quick updates and minimizes downtime for the system during maintenance or firmware upgrades.

One of the key features of this NOR Flash memory is its boot block protection. This allows for the safe storage of boot code, preventing accidental modification and ensuring the integrity of the system's startup routines. Additionally, the device features a top or bottom block select option, providing flexibility in the organization and protection of the stored data.

STMicroelectronics has equipped the M29W128GL70N3 with a range of security and protection features, including a 64-bit unique device number for enhanced security and a hardware protection feature that prevents inadvertent writes, further safeguarding the stored content.

Designed for easy integration, the M29W128GL70N3 comes in a 56-lead TSOP package, which is widely accepted in the industry and ensures compatibility with a variety of standard circuit board layouts. It is ideal for telecommunications, automotive, and industrial applications, as well as for advanced computing systems where robust and reliable non-volatile memory is critical.

Overall, the M29W128GL70N3 from STMicroelectronics stands out as a high-quality, durable, and flexible NOR Flash memory solution that can meet the needs of developers and engineers looking for a dependable storage option.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Xilinx Inc.
Lowest to $3.2617
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4343 $62.6058
14+ $8.5620 $119.8680
21+ $8.2941 $174.1761
29+ $8.0273 $232.7917
38+ $7.7593 $294.8534
50+ $6.9566 $347.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess