EN
  • EN
  • DE

M74HC132TTR

Part No M74HC132TTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3 V to 1.5 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 18ns @ 6V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 127990-M74HC132TTR
Ultra Librarian 3D Model Ultra Librarian M74HC132TTR CAD Model

Description

STMicroelectronics M74HC132TTR Quad Schmitt Trigger

The M74HC132TTR from STMicroelectronics is a high-speed Si-gate CMOS device that offers the intrinsic benefits of CMOS technology, such as low power consumption, high noise immunity, and robust performance. This integrated circuit is part of the 74HC series and features four independent Schmitt trigger NAND gates in a single package, making it a versatile component for a wide range of digital applications.

Key Features

  • Logic Type: Quad 2-Input NAND Schmitt Trigger
  • Package: TSSOP14 package, offering a compact footprint for space-constrained applications.
  • Supply Voltage Range: 2V to 6V, accommodating a variety of logic level requirements and making it compatible with other logic families when interfacing.
  • High Noise Immunity: Characteristic of true Schmitt triggers, the M74HC132TTR provides enhanced stability in the presence of electrical noise, ensuring reliable operation in noisy environments.
  • Low Power Consumption: CMOS technology ensures minimal power draw, which is crucial for battery-powered and energy-sensitive designs.
  • High-Speed Operation: Fast response times are guaranteed, with a typical propagation delay time of only 13 ns at a supply voltage of 4.5V.
  • Temperature Range: Designed to operate over a wide temperature range from -55°C to 125°C, ensuring performance in extreme conditions.
  • Compliance: Meets JEDEC standard no. 7A requirements.
  • ESD Performance: HBM: 2000V, MM: 200V, ensuring robustness and longevity of the component.

Applications

The M74HC132TTR is an ideal choice for applications that require logic-level conversions, waveform shaping, and signal conditioning with high noise immunity. It is commonly used in:

  • Glitch-free clock circuits
  • Waveform generators
  • Signal conditioning circuits
  • Input pulse shaping
  • Communication systems
  • Embedded systems

With its combination of high-speed operation, low power consumption, and robust performance, the M74HC132TTR from STMicroelectronics is a reliable and efficient solution for designers looking to implement Schmitt triggers in their digital logic applications.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess