EN
  • EN
  • DE

M74HC151TTR

Part No M74HC151TTR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 8:1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74HC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name 74HC151
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-7348-2, 497-7348-6, M74HC151TTR-ND, 497-7348-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880761-M74HC151TTR
Ultra Librarian 3D Model Ultra Librarian M74HC151TTR CAD Model

Description

STMicroelectronics M74HC151TTR Multiplexer

The M74HC151TTR is a high-speed CMOS 8-channel multiplexer produced by STMicroelectronics, a leader in semiconductor solutions. This device features a single 8-channel input structure with a 3-bit binary decoded selection to choose one of the eight channels to pass the input to the output. Its high-speed operation and low power consumption make it an ideal choice for a wide range of applications, including data selection, signal gating, and communication systems.

Constructed with silicon gate CMOS technology, the M74HC151TTR ensures robust performance and compatibility with all levels of digital circuits. It operates over a broad voltage range from 2V to 6V and provides standardized symmetrical output characteristics. The multiplexer's high noise immunity and low power dissipation are hallmarks of the CMOS technology used in its design.

Key features of the M74HC151TTR include:

  • High-Speed CMOS Technology: The device is designed to operate at high speeds while maintaining low power consumption.
  • 8-Channel Multiplexing Capability: With eight inputs to choose from, this multiplexer can efficiently route the desired signal to the output.
  • 3-Bit Binary Addressing: The selection of the input channel is controlled by a 3-bit binary code, providing a straightforward and flexible addressing scheme.
  • Low Power Dissipation: The M74HC151TTR is optimized for low power dissipation, which is critical for battery-powered and energy-conscious designs.
  • High Noise Immunity: The device boasts excellent noise immunity characteristics, ensuring signal integrity in electrically noisy environments.
  • Wide Operating Voltage Range: It can function across a wide range of supply voltages, enhancing its adaptability to various system requirements.
  • Compatibility: The input and output levels are compatible with TTL output levels, allowing for easy interfacing with other logic families.

The M74HC151TTR comes in a TSSOP-16 package, which is suitable for surface-mount technology (SMT) and is designed for space-saving applications. Its robust packaging and temperature range of -55°C to 125°C ensure reliability and performance under extreme conditions. Whether for industrial, commercial, or consumer electronics, the M74HC151TTR from STMicroelectronics is a versatile and reliable choice for multiplexing needs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4248 $59.4720
335+ $0.3486 $116.7810
515+ $0.3377 $173.9155
710+ $0.3269 $232.0990
915+ $0.3159 $289.0485
1,225+ $0.2832 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess