EN
  • EN
  • DE

M74HC390B1R

Part No M74HC390B1R
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description Counter/Divider Dual 4-Bit Decade UP 16-Pin PDIP Tube / IC DECADE COUNTER DUAL 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74HC
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Counter, Decade
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 79MHz
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 785129-M74HC390B1R
Popularity Medium
Supply and Demand Status Limited
Family Name M74HC390
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M74HC390B1R CAD Model

Description

STMicroelectronics M74HC390B1R Dual Decade Ripple Counter

The M74HC390B1R is a high-speed CMOS dual decade ripple counter fabricated with silicon gate C2MOS technology from STMicroelectronics. It integrates two independent decade counters in a single package, making it a versatile solution for a wide range of counting applications. This integrated circuit is designed to interface with standard logic families and is particularly suitable for use in time-delay circuits and counting operations in various electronic devices.

Key Features:

  • Technology: The device is built using advanced silicon gate C2MOS technology which ensures low power consumption and high noise immunity characteristic of CMOS integrated circuits.
  • Counting Capability: It includes two 4-bit binary counters with separate clocks and reset inputs for each counter. The counters can be cascaded easily for various counting sequences.
  • Operating Voltage: It operates on a wide range of supply voltages from 2V to 6V, making it compatible with a variety of logic families and power requirements.
  • High-Speed Performance: The device is capable of high-speed operation, with typical clock frequency up to 32MHz at Vcc = 5V.
  • Output Drive Capability: With the ability to drive up to 10 LSTTL loads, the M74HC390B1R is capable of handling significant output loads.
  • Low Power Consumption: Its low power consumption includes a typical quiescent current specification of 20nA, making it ideal for battery-operated applications.
  • Package: The M74HC390B1R comes in a DIP-16 (Dual In-line Package) and SOP-16 (Small Outline Package), providing flexibility in hardware design and PCB layout.

Applications:

The versatility of the M74HC390B1R allows it to be used in a broad array of applications, including:

  • Frequency dividers and counters
  • Time-delay circuits
  • Digital clocks and watches
  • Computers and peripherals
  • Instrumentation and measurement systems

In summary, the STMicroelectronics M74HC390B1R offers reliable performance for digital counting applications, with its dual decade counter design, low power consumption, and compatibility with various logic levels. Its robust feature set makes it an excellent choice for designers looking for a dependable and flexible counting solution.

You May Also Be Interested in

Texas Instruments
IC 8-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Lowest to $3.7536
Texas Instruments
IC COUNTER BINARY 4BIT 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Lowest to $0.7303
Texas Instruments
IC 4-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $0.3399
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $6.1166
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY ASYNC 16TSSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Lowest to $1.1276
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER DECADE 4BIT 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess