EN
  • EN
  • DE

M74HC4052B1

Part No M74HC4052B1
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 073031-M74HC4052B1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HC4052B1 CAD Model

Description

STMicroelectronics M74HC4052B1 - Dual 4-Channel Analog Multiplexer/Demultiplexer IC

The M74HC4052B1 from STMicroelectronics is a versatile integrated circuit that functions as a dual 4-channel analog multiplexer and demultiplexer. This high-speed CMOS device is designed to handle digital and analog signals, making it an essential component for a wide range of electronic applications. With its low power consumption and high noise immunity characteristic of CMOS circuitry, the M74HC4052B1 is a reliable choice for designers aiming to create efficient and robust systems.

This IC allows for the connection of up to 4 analog channels to a common output or input, with two separate selection inputs (S1 and S2) and an enable input (E) for each multiplexer/demultiplexer. The enable input serves as an active low, meaning that the device operates only when the E input is at a low logic level. The M74HC4052B1 can handle both digital and analog signals, and the signals at the common output/input can range from GND to VCC.

Key features of the M74HC4052B1 include:

  • Wide Operating Voltage Range: The device can be used with a supply voltage ranging from 2V to 6V, making it suitable for various logic levels and power requirements.
  • Low "ON" Resistance: The device exhibits a low "ON" resistance, which minimizes signal attenuation and ensures efficient signal transmission.
  • High Noise Immunity: The inherent noise immunity of CMOS technology ensures that the device is less susceptible to noise, leading to more reliable performance.
  • Bidirectional Operation: The multiplexer/demultiplexer can handle bidirectional data flow, adding to its versatility in different circuit configurations.
  • Inherent Latch-up Protection: The device includes latch-up protection that exceeds 100mA, as per JESD 17 standards, providing additional security against overcurrent conditions.

Applications for the M74HC4052B1 are diverse and include signal routing, data acquisition systems, communication systems, and analog-to-digital conversion processes. Its package form, the DIP-16 (Dual In-line Package), allows for easy integration into a variety of circuit boards. Whether you're designing for consumer electronics, automotive, or industrial applications, the M74HC4052B1 provides the flexibility and performance needed for effective analog and digital signal management.

You May Also Be Interested in

ESMT
DRAM Chip SDRAM 16Mbit 1Mx16 3.3V 50-Pin TSOP-II / 512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.4874
ESMT
Lowest to $1.9566
ESMT
ABSOLUTE MAXIMUM RATINGS
Lowest to $8.1197
ESMT
4M x 16 Bit x 4 Banks Double Data Rate SDRAM
Lowest to $1.0095
STMicroelectronics
REMOTE CONTROL ENCODER/DECODER CIRCUIT
Need more? Email Us
ESMT
Lowest to $2.8575
Microsemi Corporation
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Lowest to $1.0014

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess