EN
  • EN
  • DE

M74HC4511RM13TR

Part No M74HC4511RM13TR
Manufacturer STMicroelectronics
Catalog PMIC - Display Drivers
Description BCD TO 7 SEGMENT LATCH/DECODER DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Display Type LED
Configuration 7 Segment
Interface BCD
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 1211133-M74HC4511RM13TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name M74HC4511
Introduction Date August 15, 1995
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M74HC4511RM13TR CAD Model

Description

Product Overview: M74HC4511RM13TR by STMicroelectronics

The M74HC4511RM13TR is a high-performance integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device falls under the category of HC logic ICs and is specifically a BCD to 7-segment latch/decoder/driver. It is crafted to interface with microprocessors and other digital systems to control 7-segment numeric LED displays, providing a seamless and efficient way to convert binary coded decimal (BCD) information into the corresponding display output.

Key Features

  • High-Speed Operation: The M74HC4511RM13TR operates at a high speed, which makes it suitable for systems that require quick response times and fast data processing.
  • Latch/Decoder/Driver Functions: This integrated circuit combines the functions of a latch, a decoder, and a driver, thus reducing the number of components needed in a system and simplifying design and layout.
  • Low Power Consumption: As part of the HC (High-speed CMOS) family, it has low power requirements, which is beneficial for battery-powered and energy-conscious applications.
  • Output Drive Capability: The device can drive LEDs directly, thanks to its output drive capability, which means external drivers are not always necessary.
  • Wide Operating Voltage Range: It has a wide operating voltage range of 2V to 6V, making it versatile for use in various electronic systems with different power levels.

Applications

The M74HC4511RM13TR is ideal for applications that require the display of numerical information, such as:

  • Digital clocks and timers
  • Instrumentation panels
  • Calculators
  • Electronic meters
  • Other consumer electronics requiring numeric displays

Product Packaging and Quality Assurance

STMicroelectronics packages the M74HC4511RM13TR in a compact, surface-mount SO-16 package, which is designed for automated assembly and space-saving on PCBs. The product comes in tape and reel packaging, which facilitates efficient handling and placement during the manufacturing process. Furthermore, the device is compliant with RoHS (Restriction of Hazardous Substances) and adheres to STMicroelectronics' commitment to environmental sustainability and quality assurance standards.

With its robust performance, versatile features, and reliable packaging, the M74HC4511RM13TR from STMicroelectronics is an excellent choice for designers looking to create sophisticated and efficient electronic display systems.

You May Also Be Interested in

ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP / LCD Driver 40-PDIP
Need more? Email Us
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess