EN
  • EN
  • DE

M74HC688TTR

Part No M74HC688TTR
Manufacturer STMicroelectronics
Catalog Logic - Comparators
Description IC COMPARATOR EQUALITY 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Identity Comparator
Number of Bits 8
Output Active Low
Output Function A=B
Supply Voltage - Operating 2 V to 6 V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL 29ns @ 6V, 50pF
Current - Quiescent 4μA
Temperature Range - Operating -55°C to 125°C
Mounting Surface Mount
Win Source Part Number 116830-M74HC688TTR
Ultra Librarian 3D Model Ultra Librarian M74HC688TTR CAD Model

Description

STMicroelectronics M74HC688TTR Product Overview

The M74HC688TTR is a high-performance integrated circuit produced by STMicroelectronics, a global leader in semiconductor solutions. This device belongs to the HC family, which is renowned for its high-speed CMOS technology. The M74HC688TTR is an 8-bit magnitude comparator designed to perform comparisons between two 8-bit binary or BCD words.

Key Features

  • High-Speed Operation: The M74HC688TTR operates at a fast pace, making it suitable for high-speed data processing and computing applications.
  • Low Power Consumption: Consuming minimal power, this device is ideal for battery-operated and power-sensitive systems.
  • Wide Operating Voltage Range: It has a versatile voltage range of 2V to 6V, accommodating various application requirements.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, the M74HC688TTR is suitable for interfacing with other logic families.
  • Pin and Function Compatibility: The pinout and functional setup are compatible with industry standards, allowing for easy integration into existing designs.

Applications

The M74HC688TTR is commonly used in systems that require precise data comparison, such as:

  • Microprocessor or microcontroller-based systems
  • Data processing equipment
  • Instrumentation and control systems
  • Communication devices

Product Specifications

The M74HC688TTR comes in a TSSOP package, known for its slim profile and space-saving footprint. It is supplied in tape and reel packaging, which facilitates automated assembly processes. The device also features an industrial-grade temperature range, ensuring reliability and performance under varying environmental conditions.

Ordering Information

To order or inquire about the STMicroelectronics M74HC688TTR, customers can visit the official STMicroelectronics website or contact authorized distributors. The product is available with a unique part number that ensures the authenticity and quality of the device as provided by STMicroelectronics.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR MAGNITUDE 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B, A>B 20-PDIP
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active High Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SOIC / Magnitude Comparator Bit Active High Output 20-SOIC
Lowest to $17.9999
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-TSSOP
Lowest to $0.6636
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SOIC / Magnitude Comparator Bit Active High Output 20-SOIC
Lowest to $12.7224
Texas Instruments
IC COMPARATOR MAGNITUDE 8B 24DIP / Magnitude Comparator Bit Active High Output AB 24-PDIP
Lowest to $5.6324
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Lowest to $4.3334
Texas Instruments
IC COMPARATOR IDENTITY 8BIT 20SO
Lowest to $2.3283

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3115 $59.1850
455+ $0.2556 $116.2980
700+ $0.2476 $173.3200
965+ $0.2397 $231.3105
1,250+ $0.2317 $289.6250
1,670+ $0.2077 $346.8590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess