EN
  • EN
  • DE

MBRF1080CTLG

Part No MBRF1080CTLG
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968740-MBRF1080CTLG
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBRF1080CTLG CAD Model

Description

STMicroelectronics MBRF1080CTLG Product Overview

The MBRF1080CTLG is a robust and high-performance Schottky diode from STMicroelectronics, designed to meet the needs of modern compact electronic systems. This rectifier is engineered to offer low forward voltage drop and high surge current capability, making it an ideal choice for a wide range of applications including power supply, DC-DC converters, and high-frequency inverters.

Key Features

  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the MBRF1080CTLG is suitable for high-temperature environments, ensuring reliability and stability under thermal stress.
  • Low Forward Voltage Drop: The device is designed to minimize power loss and improve efficiency due to its low forward voltage drop, which is essential for energy-sensitive applications.
  • High Surge Current Capability: It can withstand high surge currents, making it resilient in applications where transient current spikes are common.
  • Dual Common-Cathode Schottky Rectifier: The MBRF1080CTLG features a dual diode configuration with common cathode, which simplifies the design and reduces the component count in applications requiring multiple diodes.
  • TO-220 FullPak Package: Encased in a TO-220 FullPak package, the diode offers excellent thermal performance and is easy to mount on a printed circuit board.

Applications

The MBRF1080CTLG is versatile and can be used in a variety of electronic circuits. Its main applications include:

  • Switching power supplies
  • Adapters and on-board DC/DC converters
  • Free-wheeling and polarity protection devices
  • Automotive applications
  • High-frequency inverters

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the MBRF1080CTLG is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of industrial and automotive applications. Users can trust this Schottky diode to deliver consistent performance and long-term reliability.

With its combination of efficiency, thermal performance, and surge current capability, the MBRF1080CTLG is a solid choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess