The NE555I from STMicroelectronics is a highly versatile and widely acclaimed integrated circuit, designed primarily for use as a precision timer. Its applications span across a diverse range of functions, including but not limited to timing, pulse generation, and as an oscillator.
Key Features
- Timing from Microseconds to Hours: The NE555I can produce precise time delays or oscillation, adjustable through external resistors and capacitors.
- Adjustable Duty Cycle: Users can set the duty cycle to their desired specifications, making the NE555I suitable for a variety of applications.
- High Current Output: It can drive up to 200mA of output current, allowing it to directly drive other components in a circuit, such as LEDs or relays.
- Operational Stability: The NE555I is designed to be stable and reliable across a wide range of operating temperatures and conditions.
- Supply Voltage Range: It operates on a supply voltage ranging from 4.5V to 16V, accommodating various power supply configurations.
Applications
The versatility of the NE555I makes it suitable for a broad array of applications, including:
- Timing circuits
- Pulse generation
- Sequential timing
- Time delay generation
- Pulse width modulation (PWM)
- Missing pulse detection
Product Specifications
Parameter
Value
Package/Case
PDIP-8
Operating Temperature
-40°C to 85°C
Mounting Type
Through Hole
The NE555I timer IC from STMicroelectronics is a testament to the company's commitment to providing reliable, high-performance components for the electronics industry. Whether you are designing consumer electronics, industrial controls, or automotive systems, the NE555I offers a practical solution for your timing and pulse generation needs.