EN
  • EN
  • DE

P12NM50FP

Part No P12NM50FP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 12A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 50μA
Max Gate Charge 39nC @ 10V
Max Input Capacitance 1000pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 35W (Tc)
Maximum Rds On at Id,Vgs 350 mOhm @ 6A, 10V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 060959-P12NM50FP
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P12NM50FP CAD Model

Description

STMicroelectronics P12NM50FP - Power MOSFET

The P12NM50FP from STMicroelectronics is a robust and efficient N-channel Power MOSFET designed for a variety of applications that require high power density and reliability. This MOSFET is part of STMicroelectronics' MDmesh™ series, which is well-known for its excellent on-resistance and switching performance, making it an ideal choice for high-efficiency power supplies and other power conversion applications.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, which ensures that it can be driven at lower gate voltages, reducing overall power consumption.
  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of up to 500V, the P12NM50FP is suitable for high voltage applications, providing a wide safety margin for electrical design.
  • Low On-Resistance: The on-resistance (R<sub>DS(on)) is minimized to reduce conduction losses and improve the overall efficiency of the system in which it is used.
  • Fast Switching Speed: Fast switching characteristics make the P12NM50FP a great choice for applications requiring quick response times.
  • TO-220FP Package: Enclosed in a fully molded TO-220FP package, the MOSFET ensures good heat dissipation and mechanical robustness.

Applications

The P12NM50FP is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting applications
  • DC-DC Converters
  • Motor Control circuits
  • Power management solutions

Reliability and Performance

STMicroelectronics is known for its commitment to quality and the P12NM50FP is no exception. It is designed to meet stringent industry standards for performance and reliability, ensuring long-term stability in your electronic designs. With its high efficiency and thermal performance, this Power MOSFET is an excellent choice for engineers looking to optimize their power circuitry.

For detailed specifications and application notes, designers are encouraged to consult the P12NM50FP datasheet available on the STMicroelectronics website. There, you can also find support resources, including reference designs and simulation tools, to aid in the integration of this Power MOSFET into your projects.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6486 $58.3776
39+ $2.9938 $116.7582
60+ $2.9002 $174.0120
83+ $2.8067 $232.9561
107+ $2.7131 $290.3017
143+ $2.4324 $347.8332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,986 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess