EN
  • EN
  • DE

UC3906Q

Part No UC3906Q
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LEAD-ACID BATT CHARGER 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Battery Chemistry Lead Acid
Programmable Features Current
Maximum Supply Voltage 40V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-PLCC (9x9)
Win Source Part Number 140631-UC3906Q
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3906Q CAD Model

Description

The UC3906Q from Texas Instruments is a specialized integrated circuit designed for lead-acid battery charge management. This advanced charge controller ensures optimal charging and maintenance for sealed lead-acid batteries, which are commonly used in automotive, industrial, and standby power applications. The UC3906Q is engineered to maximize battery life and performance by providing precise control over the charging process.

Key Features

  • Precision Voltage Regulation: The UC3906Q maintains tight control over the charging voltage, ensuring that the battery is charged to its peak capacity without being overcharged. This precision helps avoid the damaging effects of overcharging, such as reduced battery life and potential safety hazards.
  • Current Control: To prevent battery damage during the charging process, the UC3906Q features a current-limiting function that protects the battery from excessive current that could cause overheating and other forms of stress.
  • Automatic Full Charge Detection: The device includes an automatic detection mechanism that senses when the battery has reached full charge, at which point it transitions to a float charge mode to maintain the battery at its peak without further charging.
  • Temperature Compensation: Charging characteristics can be affected by temperature fluctuations. The UC3906Q compensates for these variations, ensuring consistent charging performance across a wide range of environmental conditions.

Applications

The UC3906Q is versatile and can be used in a variety of charging applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Automotive Battery Charging Systems
  • Portable Power Packs
  • Industrial Backup Power Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the UC3906Q is no exception. It is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding applications. With the UC3906Q, users can expect a robust charging solution that extends the life and efficiency of their lead-acid batteries.

Technical Specifications

For detailed technical specifications, please refer to the UC3906Q datasheet provided by Texas Instruments.

You May Also Be Interested in

Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Need more? Email Us
National Semiconductor (TI)
IC BATT CHG PWR MGMT CIRC PDS014
Lowest to $0.4647
Texas Instruments
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Lowest to $7.4430
Texas Instruments
IC BATT CHG LI-ION 1CELL 8VSSOP
Need more? Email Us
Texas Instruments
STANDALONE 1-CELL 800-MA LINEAR / Charger IC Lithium Ion/Polymer 6-DSBGA
Lowest to $0.9712
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $0.9794
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Rohm Semiconductor
IC BATT CHG LI-ION UCSP75M2
Lowest to $2.8546

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8342 $54.6736
18+ $5.6076 $100.9368
28+ $5.4324 $152.1072
39+ $5.2571 $205.0269
50+ $5.0819 $254.0950
66+ $4.5562 $300.7092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess