EN
  • EN
  • DE

P14NK60ZFP

Part No P14NK60ZFP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 13.5A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 13.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 75nC @ 10V
Max Input Capacitance 2220pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 40W (Tc)
Maximum Rds On at Id,Vgs 500 mOhm @ 6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 060963-P14NK60ZFP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P14NK60ZFP CAD Model

Description

The P14NK60ZFP is a robust and high-performance N-Channel MOSFET designed and manufactured by STMicroelectronics. This power MOSFET is part of ST's MDmesh™ series, which is renowned for its excellent energy efficiency and low on-resistance. The device is particularly well-suited for high voltage applications, making it a popular choice for power supply units, lighting systems, and other energy-intensive industrial applications.

Key Features

  • High Voltage Capability: The P14NK60ZFP is capable of handling up to 600V, which makes it ideal for high voltage switching applications.
  • Low On-Resistance: With its advanced MDmesh™ technology, the MOSFET offers very low on-resistance (RDS(on)), reducing power losses and improving overall efficiency.
  • High Current Rating: This MOSFET can handle a continuous drain current (ID) of up to 14A, allowing it to manage significant power levels.
  • Reduced Gate Charge: A low gate charge (Qg) facilitates faster switching speeds and reduces switching losses, which is crucial for power conversion applications.
  • 100% Avalanche Tested: Ensuring reliability and robustness, each unit is tested for avalanche energy capability.
  • TO-220FP Package: Enclosed in a fully molded TO-220FP package, it offers a high level of thermal performance and is easy to mount on a variety of PCBs.

Applications

The versatility of the P14NK60ZFP MOSFET allows it to be used in a wide range of applications. It is particularly effective in switch mode power supplies (SMPS), high-efficiency DC-DC converters, power factor correction circuits, and electronic ballasts for lighting. Its high reliability and performance characteristics also make it suitable for motor control circuits and various other industrial power management systems.

Conclusion

With its combination of high voltage capability, low on-resistance, and high current rating, the P14NK60ZFP from STMicroelectronics is a powerful component for engineers looking to design energy-efficient and reliable power management systems. Its robustness and flexibility in various applications solidify its position as a go-to MOSFET for challenging electrical designs.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess