EN
  • EN
  • DE

P20NE06L

Part No P20NE06L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 20A TO-220
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 20nC @ 5V
Max Input Capacitance 800pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 70 mOhm @ 10A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 060973-P20NE06L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P20NE06L CAD Model

Description

STMicroelectronics P20NE06L - N-Channel 60V - 0.02Ω - 20A TO-220/TO-220FP StripFET™ II Power MOSFET

The P20NE06L is a high-performance N-Channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is a part of the StripFET™ II series, which is renowned for its low on-resistance and high switching performance. The device is designed to deliver efficiency and reliability for a wide range of applications, including DC-DC converters, motor control, and general-purpose switching applications.

Key Features:

  • Low Threshold Drive: The P20NE06L features a low gate threshold voltage, making it suitable for low voltage applications and ensuring easy drive capability.
  • High Current Capability: With a continuous drain current of 20A, this MOSFET can handle high current loads, making it ideal for power-intensive applications.
  • Low On-Resistance: The device boasts a very low on-resistance of 0.02Ω, which minimizes conduction losses and improves overall efficiency.
  • High Voltage Tolerance: The MOSFET is designed to withstand drain-source voltages of up to 60V, providing a good safety margin for various electronic designs.
  • TO-220/TO-220FP Package Options: Available in industry-standard TO-220 and TO-220FP packages, the P20NE06L offers flexibility in mounting and heat dissipation strategies.

Applications:

The versatility of the P20NE06L makes it suitable for a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control circuits
  • Power management functions
  • Automotive and industrial switching systems

STMicroelectronics' commitment to innovation and quality is reflected in the P20NE06L MOSFET, making it a preferred choice for engineers and designers looking for a robust and efficient power switching solution. Its combination of low power dissipation, high current handling, and ease of integration into various circuits ensures that it continues to be a go-to component in the design of energy-conscious and high-performance electronic systems.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess