EN
  • EN
  • DE

P36NF06L

Part No P36NF06L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 30A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 17nC @ 5V
Max Input Capacitance 660pF @ 25V
Maximum Gate-Source Voltage ±18V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 40 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 060992-P36NF06L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P36NF06L CAD Model

Description

STMicroelectronics P36NF06L N-Channel MOSFET

The P36NF06L, designed and manufactured by STMicroelectronics, is a high-performance N-Channel MOSFET that has been optimized for power switching applications. This device is part of STMicroelectronics' STP Series MOSFETs, which are well-known for their efficiency and reliability.

With a drain-source voltage of 60V and a continuous drain current of 30A, the P36NF06L is capable of handling high power densities while maintaining a low on-resistance of just 0.036Ω. This low R<sub>DS(on) ensures reduced conduction losses and enhances overall energy efficiency, making it an ideal choice for a variety of power applications.

The P36NF06L employs advanced STripFET™ II technology, which allows for improved performance in terms of lower gate charge and capacitance, leading to faster switching speeds. This technology, combined with its inherent ruggedness, provides the P36NF06L with the ability to withstand high pulse currents and operate in harsh environments.

This MOSFET also features a logic-level gate drive, which means it can be driven directly from low-power microcontrollers or other logic devices without the need for additional drivers. This simplifies the design of control circuits and can help reduce overall system costs.

Applications for the P36NF06L are diverse and include:

  • Switch mode power supplies (SMPS)
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Power management functions

The package for the P36NF06L is the TO-220, a widely used and easily mountable form factor that provides good thermal performance, making it suitable for commercial and industrial applications.

For designers and engineers looking for a robust, high-performance N-Channel MOSFET, the P36NF06L from STMicroelectronics is a compelling option that combines efficiency, reliability, and ease of integration into a variety of power management tasks.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9284 $59.7136
10+ $12.2488 $122.4880
15+ $11.8665 $177.9975
21+ $11.4830 $241.1430
27+ $11.1007 $299.7189
35+ $9.9526 $348.3410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,070 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess