EN
  • EN
  • DE

P6NK60ZFP

Part No P6NK60ZFP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 6A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 46nC @ 10V
Max Input Capacitance 905pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 1.2 Ohm @ 3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 038186-P6NK60ZFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P6NK60ZFP CAD Model

Description

STMicroelectronics P6NK60ZFP - Power MOSFET

The P6NK60ZFP is a robust and high-performance Power MOSFET produced by STMicroelectronics, designed to deliver efficient power management and conversion in a wide array of electronic applications. This device is part of STMicroelectronics' STP6NK60ZFP series, which is well-known for its high reliability and efficiency, making it a preferred choice for designers and engineers.

With a drain-source voltage (Vds) of 600V, the P6NK60ZFP is capable of handling high voltage applications with ease. It features a low threshold voltage, which ensures that the MOSFET can be driven at lower gate voltages, thus reducing the power required to switch the device on and off. This characteristic is particularly beneficial in low-power applications where energy efficiency is paramount.

The P6NK60ZFP boasts a low on-state resistance (Rds(on)) of 0.85 Ohm, which minimizes conduction losses and improves overall system efficiency. This low Rds(on) is achieved thanks to STMicroelectronics' advanced MDmesh™ technology, which combines a vertical structure with a strip layout to provide better current handling capabilities and reduced on-state resistance.

Furthermore, the device offers a fast switching speed, which is crucial for applications that require quick response times, such as switch-mode power supplies, lighting ballasts, and high-frequency converters. The fast switching speed also helps to reduce switching losses, contributing to the overall energy efficiency of the system.

The P6NK60ZFP is housed in a TO-220FP package, which provides a good balance between thermal performance and compact size. The package is designed to handle high thermal loads, ensuring that the MOSFET operates reliably even under high power dissipation scenarios. The fully isolated package allows for easy mounting on a heatsink without the need for additional insulation, making it user-friendly for assembly and ensuring enhanced thermal management.

In summary, the STMicroelectronics P6NK60ZFP is a high-voltage, low-resistance Power MOSFET that is optimized for energy efficiency and thermal performance. Its advanced features and robust design make it an ideal choice for a variety of power management applications in both the industrial and consumer markets.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess