Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Technology LDMOS
Frequency 500MHz
Gain 16.9dB
Voltage - Test 12.5 V
Current Rating (Amps) 7A
Current - Test 200 mA
Power - Output 35W
Voltage - Rated 40 V
Package / Case PowerSO-10RF Exposed Bottom Pad (2 Formed Leads)
Supplier Device Package PowerSO-10RF (Formed Lead)
Base Product Number PD55035
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 851768-PD55035-E
Ultra Librarian 3D Model Ultra Librarian PD55035-E CAD Model

Description

Introducing the STMicroelectronics PD55035-E RF Power Transistor

The PD55035-E is a high-performance RF power transistor from the renowned semiconductor manufacturer, STMicroelectronics. This device is designed to deliver exceptional power and efficiency for a wide range of applications that require reliable radio frequency amplification.

At the heart of the PD55035-E is ST's advanced LDMOS (Laterally Diffused Metal Oxide Semiconductor) technology, which ensures high gain, broad bandwidth, and excellent thermal stability. The transistor operates within the 7.5V to 12V range, making it versatile for use in various circuit configurations and power levels.

Key Features of the PD55035-E:

  • High Output Power: The transistor is capable of delivering a significant amount of RF power, which is crucial for applications that demand high output levels.
  • High Gain: With its excellent gain characteristics, the PD55035-E ensures that the input signal is amplified effectively without the need for additional stages.
  • Broadband Performance: This device is designed to work across a wide frequency range, providing flexibility for use in various RF applications.
  • Efficiency: The LDMOS technology used in the PD55035-E offers high efficiency, reducing power losses and improving overall system performance.
  • Thermal Resistance: The transistor is engineered with a low thermal resistance, ensuring that it remains stable and reliable even under high-temperature operating conditions.

Applications for the PD55035-E are diverse and include use in RF power amplifiers for mobile radio systems, broadband communications, industrial, scientific, and medical (ISM) applications, as well as in aerospace and defense systems. Its robustness and performance also make it suitable for use in harsh environments where reliability is paramount.

Whether you are designing a high-power RF amplifier for a commercial communication system or a specialized application requiring dependable RF power, the STMicroelectronics PD55035-E RF power transistor is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
600V,11A N-Channel MOSFET
Need more? Email Us
ECAD model for AOT11N60
ON Semiconductor
Need more? Email Us
ECAD model for SCH2602
Vishay
Lowest to $0.4949
ECAD model for SST215
NEC
Need more? Email Us
ECAD model for UPA606T-T1
NEC
N - CHANNEL POWER MOS FET ARRAY SWITCHING TYPE 
Need more? Email Us
ECAD model for UPA1524H
Renesas Electronics America
Lowest to $0.7283
ECAD model for UPA2450CTL-E1
Renesas Electronics America
N-CHANNEL MOS FET 5-PIN 2 CIRCUITS FOR SWITCHING
Need more? Email Us
ECAD model for UPA572T
Rohm Semiconductor
1.2V Drive Nch MOSFET
Lowest to $0.0868
ECAD model for RUE002N05
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.1GHZ 2A SO
Need more? Email Us
ECAD model for BLF1721M8LS200U

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.3967 $91.3967
2+ $74.9913 $149.9826
3+ $72.6486 $217.9458
4+ $70.3045 $281.2180
5+ $67.9618 $339.8090
7+ $60.9311 $426.5177
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,676 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention