EN
  • EN
  • DE

STD815CP40

Part No STD815CP40
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 400V 1.5A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN, PNP
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 1V @ 50mA, 350mA
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 16 @ 350mA, 5V
Maximum Power Dissipation 2.6W
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 1102921-STD815CP40
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD815CP40 CAD Model

Description

Introducing the STD815CP40 Power Schottky Rectifier

The STD815CP40 is a state-of-the-art power Schottky rectifier designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This rectifier is part of the ST's Schottky diode portfolio and is engineered to provide high-efficiency power management solutions for a wide range of applications.

Key Features

  • Low Forward Voltage Drop: The device offers a very low forward voltage drop, which reduces power loss and improves efficiency, making it ideal for high-frequency operations.
  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the STD815CP40 is suitable for use in high-temperature environments, ensuring reliability and longevity of the application.
  • Robust Package: Encased in a TO-220AB package, the rectifier provides a compact solution with excellent power handling capability.

Applications

The STD815CP40 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Adapters and chargers for consumer products
  • DC-DC converters
  • Free-wheeling diodes in motor control circuits
  • LED lighting applications

Performance and Quality

STMicroelectronics ensures that the STD815CP40 meets the highest performance and quality standards. The rectifier is designed to provide a seamless and efficient operation in power conversion processes, minimizing energy loss and heat generation. It is also characterized by its low leakage current and excellent switching behavior, which contribute to its superior performance.

Environmental Compliance

The STD815CP40 is compliant with RoHS and REACH regulations, reflecting STMicroelectronics' commitment to environmental sustainability. This compliance ensures that the rectifier can be used in products sold in regions with strict environmental laws without concern for regulatory issues.

In summary, the STD815CP40 from STMicroelectronics is an exceptional choice for designers looking to enhance the efficiency and reliability of their power management systems. Its robust construction, high-temperature performance, and compliance with environmental standards make it a forward-looking solution for modern electronic applications.

You May Also Be Interested in

Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Diodes Incorporated
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9516 $61.8540
150+ $0.7809 $117.1350
230+ $0.7564 $173.9720
320+ $0.7320 $234.2400
410+ $0.7077 $290.1570
550+ $0.6345 $348.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess