EN
  • EN
  • DE

PD57006S-E

Part No PD57006S-E
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 945MHZ PWRSO-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Mosfet LDMOS 28 V 70 mA 945MHz 15dB 6W PowerSO-10RF (Straight Lead)
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Package PowerSO-10 Exposed Bottom Pad
Case / Package PowerSO-10RF (Straight Lead)
Family Name PD57006
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number PD57006SE, PD57006S-E-ND, 497-6720-5, -497-6720-5
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888808-PD57006S-E
Ultra Librarian 3D Model Ultra Librarian PD57006S-E CAD Model

Description

The PD57006S-E from STMicroelectronics is a state-of-the-art RF power transistor designed for high-efficiency applications in the RF domain. This device is part of the STAC® air cavity package product line, which is renowned for its outstanding thermal performance and reliability. The PD57006S-E is particularly suitable for mobile and stationary radio communications, as well as for RF industrial applications.

Key Features

  • Frequency Range: The PD57006S-E operates efficiently over a broad frequency range, making it a versatile component for various RF applications.
  • Output Power: It is capable of delivering high output power, which is essential for applications requiring strong signal transmission or amplification.
  • High Efficiency: The device is designed to offer high power efficiency, which helps in minimizing power losses and heat generation during operation.
  • Thermal Performance: Thanks to its air cavity package, the PD57006S-E exhibits excellent thermal performance, ensuring stability and longevity even under high operating temperatures.
  • Ruggedness: The transistor is engineered to withstand harsh operating conditions, making it reliable for mission-critical and industrial applications.

Applications

The PD57006S-E is suitable for a wide range of applications, including but not limited to:

  • Mobile radio systems
  • Base station equipment
  • RF power amplifiers
  • Industrial RF heating and welding systems

Technical Specifications

Parameter Value Technology LDMOS Operating Frequency Up to several GHz Output Power TBD Supply Voltage TBD Package STAC® air cavity ceramic

For more detailed specifications and application support, customers are advised to consult the PD57006S-E datasheet and STMicroelectronics' technical resources or contact their support team directly.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess