EN
  • EN
  • DE

PD85004

Part No PD85004
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 40V 870MHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Transistor Polarity LDMOS
Frequency 870MHz
Gain 17dB
Voltage - Test 13.6V
Current Rating 2A
Current - Test 50mA
Power - Output 4W
Voltage Rating 40V
Case / Package SOT-89
Win Source Part Number 1087145-PD85004
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PD85004 CAD Model

Description

The PD85004 is a high-performance N-channel, enhancement-mode lateral MOSFET from STMicroelectronics, designed specifically for broadband applications in the RF domain. This product is particularly suitable for high-power, high-efficiency applications in the 400 MHz to 1 GHz frequency range. With its robust design, the PD85004 is capable of withstanding extreme RF performance demands, making it an ideal choice for both commercial and industrial uses.

Key Features

  • Frequency Range: Optimized for broad bandwidth applications, it is capable of operating efficiently from 400 MHz to 1 GHz.
  • Output Power: The PD85004 boasts a high output power of 4 W, ensuring strong signal transmission for various applications.
  • Gain: It features excellent gain performance with 14 dB gain at 1 GHz, providing a strong amplification of the input signal.
  • Efficiency: With an efficiency of 60%, this power transistor minimizes energy loss and heat generation, making it suitable for systems where power efficiency is crucial.
  • Thermal Resistance: The low thermal resistance of the device allows for better heat dissipation, ensuring reliability and longevity even under high operating temperatures.
  • Package: It comes in a durable, thermally-enhanced PowerSO-10RF plastic package, which is designed for optimal thermal performance and size efficiency.

Applications

The PD85004 from STMicroelectronics is widely used in a variety of RF power applications. Its ability to provide consistent performance across a wide frequency range makes it suitable for:

  • Mobile radio applications
  • RF power amplifiers for GSM, PCS, DCS, CDMA, and WCDMA
  • Portable radios
  • Professional mobile radios (PMR)
  • Linear and non-linear applications

Conclusion

With its combination of high power, efficiency, and frequency range, the PD85004 is a versatile and reliable component for any RF power application. STMicroelectronics' commitment to quality ensures that this power transistor will deliver consistent performance and durability for a wide array of RF solutions.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,439 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess