EN
  • EN
  • DE

PM6681A

Part No PM6681A
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QUAD BUCK/LINEAR 32VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr STMicroelectronics
Package Tray
Product Status Active
Topology Step-Down (Buck) (2), Linear (LDO) (2)
Number of Outputs 4
Frequency - Switching Down to 33kHz
Voltage/Current - Output 1 0.9V ~ 5V, 100mA
Voltage/Current - Output 2 0.9V ~ 3.3V, 100mA
Voltage/Current - Output 3 5V, 100mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 4.5V ~ 36V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VFQFPN (5x5)
Base Product Number PM6681
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 656135-PM6681A
Ultra Librarian 3D Model Ultra Librarian PM6681A CAD Model

Description

The PM6681A from STMicroelectronics is a versatile and efficient dual step-down controller designed to deliver high performance in power management applications. This advanced controller is equipped with synchronous rectification, which allows for improved power efficiency and thermal management, making it an ideal solution for a wide range of electronic devices.

Key Features:

  • Wide Input Voltage Range: The PM6681A operates over a broad input voltage range, accommodating various power supply requirements and ensuring compatibility with different system architectures.
  • Dual Independent Outputs: It features two independent outputs that can be adjusted, providing the flexibility to power multiple voltage rails in a system with a single controller.
  • High Efficiency: With synchronous rectification and low dropout operation, the PM6681A maximizes efficiency, reducing power loss and heat generation.
  • Adjustable Switching Frequency: The switching frequency of the PM6681A is adjustable, allowing designers to optimize the trade-off between efficiency and component size.
  • Protection Features: It includes a comprehensive set of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications:

The PM6681A is suitable for a variety of applications that require efficient power conversion and management. These include:

  • Notebook PCs
  • Netbooks and Ultrabooks
  • Digital Consumer Electronics
  • Telecom and Networking Equipment
  • Embedded Systems

With its high level of integration and performance, the PM6681A reduces the complexity of designing power supplies for multi-rail systems, while its compact package saves valuable board space. STMicroelectronics' commitment to quality and reliability ensures that the PM6681A meets the stringent requirements of modern electronic devices, offering a robust and efficient power management solution.

You May Also Be Interested in

Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess