EN
  • EN
  • DE

SCT20N120

Part No SCT20N120
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description SICFET N-CH 1200V 20A HIP247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr STMicroelectronics
Package Tube
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 20V
Rds On (Max) @ Id, Vgs 290mOhm @ 10A, 20V
Vgs(th) (Max) @ Id 3.5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 45 nC @ 20 V
Vgs (Max) +25V, -10V
Input Capacitance (Ciss) (Max) @ Vds 650 pF @ 400 V
Power Dissipation (Max) 175W (Tc)
Temperature Range - Operating -55°C ~ 200°C (TJ)
Mounting Type Through Hole
Supplier Device Package HiP247™
Package / Case TO-247-3
Base Product Number SCT20
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 664570-SCT20N120
Ultra Librarian 3D Model Ultra Librarian SCT20N120 CAD Model

Description

The SCT20N120 from STMicroelectronics is a state-of-the-art silicon carbide (SiC) power MOSFET that is designed to deliver high efficiency, faster switching, and reduced losses in power electronic systems. This advanced semiconductor device is a perfect match for applications that demand high performance in harsh environments, such as electric vehicles, industrial automation, power supplies, and renewable energy systems.

Key Features

  • High Blocking Voltage: With a drain-source voltage (V<sub>DS) of 1200V, the SCT20N120 is well-suited for high-voltage applications, providing a wide safety margin for electrical designs.
  • Low On-Resistance: The device features an on-resistance (R<sub>DS(on)) as low as 290 mΩ, which minimizes conduction losses and improves overall efficiency.
  • High-Temperature Operation: Capable of operating at junction temperatures up to 200°C, the SCT20N120 ensures reliable performance even under extreme thermal conditions.
  • Fast Switching Speed: SiC technology enables faster switching speeds compared to traditional silicon MOSFETs, which is critical for reducing switching losses and improving power density.
  • Low Gate Charge: A low gate charge (Q<sub>G) reduces the power required to switch the device on and off, further enhancing the efficiency of the power conversion system.

Applications

  • Electric Vehicle (EV) Powertrains
  • Industrial Motor Drives
  • Power Supply Units (PSUs)
  • Solar Inverters
  • Wind Turbines

The SCT20N120 is a testament to STMicroelectronics' commitment to providing cutting-edge technology for energy-efficient solutions. Its robust design, combined with the inherent advantages of silicon carbide, makes it a powerful component for designers looking to push the boundaries of power electronics.

Environmental and Quality Certifications

STMicroelectronics ensures that the SCT20N120 meets high environmental and quality standards, with certifications such as RoHS and REACH compliance, reflecting the company's dedication to environmentally responsible manufacturing.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6674 $65.0022
6+ $17.7784 $106.6704
9+ $17.2228 $155.0052
12+ $16.6672 $200.0064
16+ $16.1117 $257.7872
21+ $14.4450 $303.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess