EN
  • EN
  • DE

SCTH90N65G2V-7

Part No SCTH90N65G2V-7
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Package Tape & Reel
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 18V
Rds On (Max) @ Id, Vgs 26mOhm @ 50A, 18V
Vgs(th) (Max) @ Id 5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 157 nC @ 18 V
Vgs (Max) +22V, -10V
Input Capacitance (Ciss) (Max) @ Vds 3300 pF @ 400 V
Power Dissipation (Max) 330W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package H2PAK-7
Package / Case TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Base Product Number SCTH90
Other Names 497-18352-6,497-18352-2,497-18352-1
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278181-SCTH90N65G2V-7
Ultra Librarian 3D Model Ultra Librarian SCTH90N65G2V-7 CAD Model

Description

The SCTH90N65G2V-7 is a state-of-the-art Silicon Carbide (SiC) Power MOSFET brought to you by STMicroelectronics, a global leader in semiconductor solutions. This advanced power MOSFET is designed to meet the high-efficiency and reliability requirements of modern power applications, making it an ideal choice for energy-sensitive sectors such as renewable energy systems, electric vehicles, and high-performance power supplies.

This cutting-edge device features a robust and reliable SiC material that provides superior thermal performance and higher efficiency compared to traditional silicon-based MOSFETs. With a drain-source voltage (V<sub>DS) of 650V and a continuous drain current (I<sub>D) of 90A at 25°C, the SCTH90N65G2V-7 can handle high power applications with ease. Its low on-resistance (R<sub>DS(on)) of just 65 mΩ maximizes power efficiency, reducing energy losses during operation.

The SCTH90N65G2V-7 is encapsulated in an H2PAK-7 package, which is known for its high level of integration and compact footprint. This packaging is not only space-efficient but also offers excellent thermal characteristics that enhance the overall performance and longevity of the MOSFET. Additionally, the package is designed for easy mounting, making it user-friendly for both prototyping and mass production.

With a maximum operating temperature of 175°C, this MOSFET is built to withstand harsh environments and maintain stable operation under thermal stress. The device also includes an intrinsic body diode, which provides fast switching performance and further contributes to the efficiency of the system.

The SCTH90N65G2V-7 is a testament to STMicroelectronics' commitment to innovation in the semiconductor industry. It is a perfect blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to create high-performance, energy-efficient power conversion systems.

Key Features:

  • 650V drain-source voltage (V<sub>DS)
  • 90A continuous drain current (I<sub>D) at 25°C
  • 65 mΩ on-resistance (R<sub>DS(on))
  • High-temperature operation up to 175°C
  • H2PAK-7 package for optimal thermal performance
  • Intrinsic body diode for fast switching

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2986 $201.4930
7+ $38.9553 $272.6871
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 446 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess