EN
  • EN
  • DE

SCTW90N65G2V

Part No SCTW90N65G2V
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description SICFET N-CH 650V 90A HIP247  /  N-Channel 650 V 90A (Tc) 390W (Tc) Through Hole HiP247™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Package Tube
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 18V
Rds On (Max) @ Id, Vgs 25mOhm @ 50A, 18V
Vgs(th) (Max) @ Id 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 157 nC @ 18 V
Vgs (Max) +22V, -10V
Input Capacitance (Ciss) (Max) @ Vds 3300 pF @ 400 V
Power Dissipation (Max) 390W (Tc)
Temperature Range - Operating -55°C ~ 200°C (TJ)
Mounting Type Through Hole
Supplier Device Package HiP247™
Package / Case TO-247-3
Base Product Number SCTW90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-18351
Standard Package 30
Win Source Part Number 1091929-SCTW90N65G2V
Ultra Librarian 3D Model Ultra Librarian SCTW90N65G2V CAD Model

Description

Introducing the SCTW90N65G2V Silicon Carbide Power MOSFET

The SCTW90N65G2V is a state-of-the-art Silicon Carbide (SiC) Power MOSFET brought to you by STMicroelectronics, a global leader in semiconductor solutions. This high-performance MOSFET is designed to meet the needs of modern high-efficiency power conversion applications, offering reduced energy losses and improved thermal performance.

Key Features

  • Breakthrough Technology: With Silicon Carbide as its core material, the SCTW90N65G2V provides superior switching performance and higher reliability compared to traditional silicon MOSFETs.
  • High Voltage Rating: This MOSFET operates at a breakdown voltage of 650V, making it suitable for a wide range of high voltage applications.
  • Low On-Resistance: A low on-resistance (R<sub>DS(on)) of just 90 mΩ minimizes conduction losses and enhances overall efficiency.
  • High Current Capability: The device is capable of handling continuous drain currents up to 20A, ensuring robust performance for high-power applications.
  • Enhanced Thermal Management: The SCTW90N65G2V features an advanced package design that optimizes heat dissipation, contributing to better thermal management and increased lifespan.

Applications

The SCTW90N65G2V is ideal for a variety of applications that demand high efficiency and power density, including:

  • Electric Vehicle (EV) chargers
  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power factor correction circuits
  • High-performance inverters

Advantages of SCTW90N65G2V

By integrating the SCTW90N65G2V into your power conversion systems, you can expect:

  • Lower total power system cost due to reduced cooling requirements and smaller component sizes.
  • Improved power efficiency, leading to energy savings and reduced environmental impact.
  • Enhanced system reliability and longevity due to the robustness and quality of Silicon Carbide technology.

STMicroelectronics' commitment to innovation is exemplified in the SCTW90N65G2V, making it a top choice for designers looking to create the next generation of energy-efficient power electronic systems.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.5760 $107.1520
3+ $43.9598 $131.8794
5+ $42.5862 $212.9310
6+ $41.2124 $247.2744
8+ $39.8386 $318.7088
10+ $35.7174 $357.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 577 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess