EN
  • EN
  • DE

SCTWA90N65G2V

Part No SCTWA90N65G2V
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description SILICON CARBIDE POWER MOSFET 650 / N-Channel 650 V 119A (Tc) 565W (Tc) Through Hole TO-247 Long Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer STMicroelectronics
Packaging Tube
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 119A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 18V
Rds On (Max) @ Id, Vgs 24mOhm @ 50A, 18V
Vgs(th) (Max) @ Id 5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 157 nC @ 18 V
Vgs (Max) +22V, -10V
Input Capacitance (Ciss) (Max) @ Vds 3380 pF @ 400 V
Power Dissipation (Max) 565W (Tc)
Temperature Range - Operating -55°C ~ 200°C (TJ)
Mounting Through Hole
Supplier Device Package TO-247 Long Leads
Case / Package TO-247-3
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-SCTWA90N65G2V
Standard Package 30
Win Source Part Number 1323980-SCTWA90N65G2V
Ultra Librarian 3D Model Ultra Librarian SCTWA90N65G2V CAD Model

Description

The SCTWA90N65G2V is a state-of-the-art Silicon Carbide (SiC) Power MOSFET brought to you by STMicroelectronics, a global semiconductor leader. This high-performance MOSFET is designed to meet the demands of energy-efficient power conversion in a variety of applications, including electric vehicles, solar inverters, and industrial systems.

Key Features

  • High-Voltage Capability: With a drain-source voltage (V<sub>DS) of 650V, this MOSFET can handle high power levels, making it suitable for a wide range of high-voltage applications.
  • Low On-Resistance: The SCTWA90N65G2V boasts a low on-resistance (R<sub>DS(on)) of 90 mΩ, which translates to reduced conduction losses and improved efficiency in power conversion circuits.
  • Fast Switching Speed: Thanks to the inherent properties of SiC, this MOSFET achieves fast switching speeds, which further enhances the efficiency of power converters by minimizing switching losses.
  • High-Temperature Operation: Silicon Carbide devices are known for their thermal stability, and this MOSFET is no exception. It can operate at higher temperatures than traditional silicon devices, enabling more compact and reliable system designs.
  • Robust Body Diode: The SCTWA90N65G2V includes an integrated body diode with low reverse recovery charge, which is crucial for handling high-speed switching and reducing stress on the device.

Applications

The versatility of the SCTWA90N65G2V allows it to be used in various high-performance applications, including:

  • Electric vehicle (EV) powertrains and charging stations
  • Photovoltaic (solar) inverters
  • Uninterruptible power supplies (UPS)
  • Switched-mode power supplies (SMPS)
  • High-efficiency DC-DC converters
  • Energy storage systems

Advantages

By choosing the SCTWA90N65G2V for your power conversion needs, you benefit from the following advantages:

  • Reduced system size and weight due to high-temperature operation capabilities
  • Increased system efficiency resulting from low on-resistance and fast switching
  • Enhanced system reliability through robust design and high thermal conductivity of SiC
  • STMicroelectronics' commitment to quality and support, ensuring a reliable supply and technical assistance

With its cutting-edge Silicon Carbide technology, the SCTWA90N65G2V from STMicroelectronics represents a significant advancement in the field of power electronics, offering designers a superior solution for high-efficiency, high-reliability power systems.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.3863 $64.3863
2+ $52.8298 $105.6596
3+ $51.1788 $153.5364
5+ $49.5279 $247.6395
6+ $47.8770 $287.2620
7+ $42.9242 $300.4694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess