EN
  • EN
  • DE

SD2933

Part No SD2933
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description TRANS RF N-CH HF/VHF/UHF M177 / RF Mosfet 50 V 250 mA 30MHz 23.5dB 300W M177
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Technology MOSFET
Configuration N-Channel
Frequency 30MHz
Gain 23.5dB
Voltage - Test 50 V
Current Rating (Amps) 40A
Current - Test 250 mA
Power - Output 300W
Voltage - Rated 125 V
Package / Case M177
Supplier Device Package M177
Base Product Number SD2933
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 933201-SD2933
Ultra Librarian 3D Model Ultra Librarian SD2933 CAD Model

Description

The SD2933 is a high-performance RF power transistor designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This transistor is specifically engineered to deliver efficient power amplification in a wide range of radio-frequency applications.

Key Features

  • High Power Output: The SD2933 is capable of delivering a high output power, making it suitable for professional RF applications.
  • Wide Frequency Range: It operates over a broad frequency range, providing versatility in its use across different RF systems.
  • High Efficiency: This device is designed for high-efficiency operations, which is crucial for minimizing heat generation and power loss in RF systems.
  • Robustness: The SD2933 is built to withstand tough conditions, ensuring reliability and longevity in various operating environments.
  • Gold Metallization: It features gold metallization and silicon MOSFET technology, which contribute to its excellent performance and long-term reliability.

Applications

The SD2933 is ideal for a variety of applications, including:

  • Professional RF power amplifiers
  • Broadcast transmitters
  • Industrial, scientific, and medical (ISM) applications
  • Base station equipment for mobile radio communications

Technical Specifications

Parameter Value
Frequency Range Up to 250 MHz
Power Output 150 W
Supply Voltage 50 V
Efficiency Greater than 55%
Load Mismatch Tolerance 10:1 VSWR

The SD2933 RF power transistor from STMicroelectronics represents a reliable and efficient solution for high-power RF applications, offering outstanding performance and durability. Its advanced features and robust design make it a top choice for professionals seeking to enhance their RF systems.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.5188 $107.5188
2+ $100.0000 $200.0000
3+ $96.2407 $288.7221
4+ $92.4813 $369.9252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 451 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess