EN
  • EN
  • DE

SD2933W

Part No SD2933W
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description IC TRANS RF HF/VHF/UHF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 27 Weeks
Features RF Mosfet N-Channel 50 V 250 mA 30MHz 23.5dB 300W M177
Manufacturer STMicroelectronics
Package Tray
Package M177
Case / Package M177
Family Name SD2933
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-16439, SD2933W-ND
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933202-SD2933W
Ultra Librarian 3D Model Ultra Librarian SD2933W CAD Model

Description

The SD2933W is a robust and versatile RF power transistor from the renowned manufacturer STMicroelectronics. This high-performance device is designed to operate at a frequency range up to 300 MHz, making it an excellent choice for a wide array of RF applications, including but not limited to FM broadcasting, VHF TV transmitters, and RF industrial applications.

The SD2933W is crafted using ST's advanced LDMOS (Laterally Diffused Metal Oxide Semiconductor) technology, which ensures high efficiency, excellent thermal stability, and a high gain-bandwidth product. It is capable of delivering an impressive output power of up to 150 Watts with a power gain of 18 dB, ensuring reliable and powerful performance for high-demand systems.

One of the key features of the SD2933W is its ability to withstand high mismatched load conditions, thanks to its high VSWR capability. This feature is crucial for applications where load conditions cannot always be precisely controlled, ensuring the transistor's longevity and reliability.

The device comes in an M244 package, which is designed for easy installation and excellent thermal management. The package's design allows for efficient heat dissipation, which is vital for maintaining performance and prolonging the lifespan of the transistor under continuous operation.

Additional specifications of the SD2933W include a drain-source voltage (Vds) of 50V, which allows for a wide range of operation voltages and simplifies power supply design. Its input and output impedance is carefully designed to facilitate easy matching for both broadband and narrowband applications, providing designers with flexibility and ease of use.

STMicroelectronics is committed to environmental sustainability, and the SD2933W is no exception. It is designed and manufactured to meet the latest environmental standards, ensuring that it is as eco-friendly as it is powerful and efficient.

In conclusion, the SD2933W RF power transistor from STMicroelectronics is a high-quality, durable, and flexible solution for designers seeking a reliable RF power source. With its advanced technology, high power output, and environmental compliance, the SD2933W is an excellent choice for your RF power needs.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $156.0000 $156.0000
2+ $150.8000 $301.6000
3+ $135.2000 $405.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess