EN
  • EN
  • DE

SD57030

Part No SD57030
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr STMicroelectronics
Package Box
Transistor Type LDMOS
Frequency 945MHz
Gain 15dB
Voltage - Test 28 V
Current Rating (Amps) 4A
Current - Test 50 mA
Power - Output 30W
Voltage - Rated 65 V
Package / Case M243
Supplier Device Package M243
Base Product Number SD57030
Other Names -497-5475,497-5475,SD57030
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278444-SD57030
Ultra Librarian 3D Model Ultra Librarian SD57030 CAD Model

Description

The SD57030 is a high-performance, state-of-the-art RF transistor manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to meet the rigorous demands of modern wireless communication systems, offering exceptional efficiency, linearity, and power output.

Key Features

  • Frequency Range: The SD57030 operates at a frequency range that is ideal for various applications, including but not limited to, cellular base station amplifiers, broadcast transmitters, and aerospace systems.
  • High Power: With its ability to handle significant power levels, this transistor is capable of amplifying signals to the necessary output without compromising signal integrity.
  • Efficiency: Designed with energy consumption in mind, the SD57030 provides a high-efficiency solution, reducing the overall operational costs for systems in which it is deployed.
  • Thermal Performance: The device is engineered with advanced thermal management features that ensure reliable operation even under high-temperature conditions.
  • Durability: Constructed with robust materials and built to withstand harsh operating environments, the SD57030 is a durable choice for applications requiring long-term reliability.

Applications

The SD57030 is versatile and can be used in a variety of applications. It is particularly well-suited for RF power amplifiers in cellular base stations where high performance and reliability are critical. Additionally, its specifications make it an excellent choice for broadcast transmitters, both in television and radio frequencies, as well as for use in military and aerospace communication systems where durability and performance are non-negotiable.

Technical Specifications

STMicroelectronics provides comprehensive technical documentation for the SD57030, including detailed electrical characteristics, mechanical data, and application notes. Designers and engineers can access this information to ensure that the SD57030 can be integrated seamlessly into their designs and to fully understand its capabilities and limitations.

For those seeking a robust and efficient RF transistor that can deliver high power and performance, the SD57030 from STMicroelectronics represents a premier choice that is backed by a company with a reputation for quality and innovation in the semiconductor industry.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess