EN
  • EN
  • DE

SMTPA130

Part No SMTPA130
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 130V BIDIRECT SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 173V
Voltage - Off State 130V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 30pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1098644-SMTPA130
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMTPA130 CAD Model

Description

The STMicroelectronics SMTPA130 is a high-performance, precision transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage spikes and transients. This robust component is a part of STMicroelectronics' Transil™ series, engineered to safeguard circuits against the detrimental effects of electrostatic discharge (ESD), electrical fast transients (EFT), and other high-energy disturbances.

Key Features

  • Stand-off Voltage: The SMTPA130 has a stand-off voltage of 130V, providing a buffer zone where the TVS remains non-conductive, thus ensuring that normal operating voltages do not trigger the protection mechanism.
  • High Surge Capability: This device is capable of handling high surge currents, making it suitable for absorbing high transient energies without performance degradation.
  • Low Clamping Voltage: Upon encountering a voltage spike, the SMTPA130 clamps the excess voltage at a low level, minimizing the risk of damage to the protected component.
  • Fast Response Time: The device reacts almost instantaneously to transient events, providing immediate protection to downstream components.
  • Low Leakage Current: With minimal leakage current in its standby state, the SMTPA130 ensures that there is no significant impact on the overall power consumption of the system.

Applications

The SMTPA130 is versatile and can be employed in a variety of applications where transient voltage protection is critical. These include automotive electronics, industrial systems, computer interfaces, and telecommunication devices. Its robustness also makes it suitable for harsh environments where the likelihood of voltage spikes is high.

Reliability and Compliance

STMicroelectronics is known for its commitment to quality and reliability. The SMTPA130 is no exception and is manufactured to meet high standards. It complies with international standards, including IEC 61000-4-2 for ESD protection, ensuring its suitability for global use in a wide range of products.

Package and Installation

The SMTPA130 is available in a molded package that is designed for easy installation and is compatible with standard PCB assembly processes. Its compact form factor allows for integration into space-constrained applications without compromising performance.

You May Also Be Interested in

ON Semiconductor
THYRISTOR 190V 80A SMB
Lowest to $0.2247
STMicroelectronics
TRISIL 180V BIDIRECT SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
STMicroelectronics
TRISIL 200V BIDIRECT SMA
Need more? Email Us
Bourns Inc.
THYRISTOR 100V 30A
Lowest to $0.6537
Littelfuse Inc.
THYRISTOR 65V 100A SMA
Need more? Email Us
STMicroelectronics
TRISIL 68V BIDIRECT SMA
Need more? Email Us
ON Semiconductor
THYRISTOR 140V 80A SMB
Lowest to $0.2247
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3211 $57.7980
440+ $0.2636 $115.9840
680+ $0.2553 $173.6040
940+ $0.2471 $232.2740
1,210+ $0.2389 $289.0690
1,620+ $0.2141 $346.8420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess