EN
  • EN
  • DE

ST1S09PUR DFN6

Part No ST1S09PUR DFN6
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0828+
Reference case DFN6L
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 727268-ST1S09PUR DFN6
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ST1S09PUR DFN6 CAD Model

Description

Product Overview: ST1S09PUR DFN6 by STMicroelectronics

The ST1S09PUR is a highly efficient, synchronous step-down DC-DC converter manufactured by STMicroelectronics, a leader in semiconductor solutions. This compact power management integrated circuit is designed to deliver a fixed output voltage with outstanding accuracy while maintaining a high level of energy efficiency. It is housed in a small DFN6 (3x3mm) package, making it an excellent choice for space-constrained applications.

With an input voltage range of 2.5V to 5.5V, the ST1S09PUR is versatile enough to be powered by a variety of sources, including single-cell lithium-ion batteries, which makes it particularly suitable for portable and battery-operated devices. The device can supply an output current up to 1.5A, ensuring sufficient power for a wide range of applications.

The ST1S09PUR features an internal synchronous rectifier which significantly improves efficiency by reducing the voltage drop and power loss associated with diode rectifiers. This not only saves power but also minimizes the heat generated, thereby enhancing the reliability and lifespan of the device and the overall system.

One of the key benefits of this DC-DC converter is its low quiescent current, which is critical for extending battery life in portable applications. The ST1S09PUR also includes a range of protective features such as thermal shutdown, overcurrent protection, and under-voltage lockout, which safeguard the device and the load from various electrical anomalies.

Furthermore, the ST1S09PUR provides excellent load and line regulation, ensuring stable operation even with varying input voltages and load conditions. The device also supports a high switching frequency, which allows for the use of small external components, reducing the overall solution size and cost.

In summary, the ST1S09PUR DFN6 from STMicroelectronics is a highly reliable and efficient solution for power conversion in portable electronics, offering a combination of performance, protection features, and compact size that make it an ideal choice for designers looking to optimize their power management systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3006 $52.0240
85+ $1.2167 $103.4195
130+ $1.1748 $152.7240
185+ $1.0909 $201.8165
240+ $1.0489 $251.7360
300+ $1.0070 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,470 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess