EN
  • EN
  • DE

ST25R3912-AQWT

Part No ST25R3912-AQWT
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description NFC / HF RFID READER IC  /  RFID Reader IC 13.56MHz FeliCa, ISO 14443, ISO 15693, ISO 18092, MIFARE, NFC SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25R
Package Tape & Reel (TR)
Type RFID Reader
Frequency 13.56MHz
Standards FeliCa, ISO 14443, ISO 15693, ISO 18092, MIFARE, NFC
Interface SPI
Voltage - Supply 2.4V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number ST25
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 4,000
Win Source Part Number 1211887-ST25R3912-AQWT
Ultra Librarian 3D Model Ultra Librarian ST25R3912-AQWT CAD Model

Description

The ST25R3912-AQWT is a dynamic Near Field Communication (NFC) device from STMicroelectronics, designed to bridge the gap between the analog and digital worlds. This high-performance NFC universal device is capable of both reader and card emulation modes, making it a versatile component for a wide range of applications such as contactless payments, access control, and NFC connectivity tasks.

Key Features

  • High RF Performance: The ST25R3912-AQWT boasts exceptional RF performance, ensuring reliable communication even in challenging conditions.
  • Advanced Noise Suppression: With its built-in Automatic Antenna Tuning (AAT) and Noise Suppression Receiver (NSR), it can handle signal variations and interference with ease, providing a robust communication link.
  • Low Power Consumption: This device is optimized for low power operations, featuring an automatic power-saving mode to extend battery life in portable applications.
  • Multiple Protocol Support: It supports a range of NFC protocols, including ISO14443A/B, ISO15693, FeliCa, and AP2P, making it highly adaptable to different system requirements.

Applications

The ST25R3912-AQWT is ideal for a variety of applications, including but not limited to:

  • Contactless Payment Systems
  • Access Control Systems
  • NFC Pairing for Bluetooth and Wi-Fi
  • Smart Advertising and Retail
  • Wearable NFC Devices
  • Industrial Internet of Things (IIoT) Connectivity

Technical Specifications

Equipped with a wide range of features, the ST25R3912-AQWT is designed to offer flexibility and high performance:

  • Operating Voltage: 2.4V to 5.5V
  • Communication Interfaces: SPI up to 10 Mbit/s
  • Integrated Oscillator and PLL
  • Capacitive and Inductive Wake-up
  • Automatic Gain Control (AGC)

The ST25R3912-AQWT from STMicroelectronics represents a state-of-the-art solution for any application requiring high-performance NFC capabilities. Its robust design and advanced features ensure it is a top choice for designers and engineers looking to integrate NFC technology into their products.

You May Also Be Interested in

STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $14.6617
NXP / Nexperia
ICODE
Lowest to $0.4657
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
STMicroelectronics
NFC/RFID 4KBIT EEPROM 13.56MHZ
Lowest to $0.4884
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
STMicroelectronics
TRANSCEIVER 13.56MHZ 32-VFQFPN
Lowest to $1.8004

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess