EN
  • EN
  • DE

ST25R3915-AQFT

Part No ST25R3915-AQFT
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 13.56MHZ 32QFN  /  RFID Reader IC 13.56MHz ISO 14443 SPI 2.4V ~ 5.5V 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series Automotive, AEC-Q100, ST25R
Package Tape & Reel
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443
Interface SPI
Voltage - Supply 2.4V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number ST25
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-17182-2,497-17182-1,497-17182-ND,-497-17182-1,-497-17182-2,497-17182,497-17182-6,-497-17182-6
Standard Package 4,000
Win Source Part Number 974666-ST25R3915-AQFT
Ultra Librarian 3D Model Ultra Librarian ST25R3915-AQFT CAD Model

Description

ST25R3915-AQFT Product Image

The ST25R3915-AQFT is a highly integrated NFC/RFID reader IC from STMicroelectronics, designed to offer top-of-the-line performance for contactless communication at 13.56 MHz. This versatile chip is optimized for both NFC applications and proximity systems where high data rate and reliable data integrity are essential.

Built on STMicroelectronics' advanced technology, the ST25R3915-AQFT is equipped with features that enable it to deliver exceptional user experiences in various applications such as payment systems, access control, and NFC-enabled setups. It supports the NFC standards ISO14443A, ISO14443B, and FeliCa, as well as ISO15693 for vicinity communication, ensuring broad compatibility with a wide range of NFC devices and tags.

One of the key features of this IC is its Dynamic Power Output (DPO), which optimizes power consumption and enhances performance in challenging environments. This is complemented by the Automatic Antenna Tuning (AAT) technology that adapts to the connected antenna's characteristics, allowing for a flexible and efficient design that can handle varying external conditions.

The ST25R3915-AQFT also boasts advanced noise suppression capabilities, reducing the impact of external disturbances and ensuring stable and reliable communication. Its low-power card detection mode enables energy-efficient operations, making it an ideal choice for battery-powered devices.

This IC's robust design includes a wide range of communication interfaces, including SPI, allowing for easy integration with microcontrollers and other digital systems. Furthermore, it comes in a compact QFN-32 package, making it suitable for space-constrained applications without compromising functionality.

Whether you're developing a point of sale terminal, a secure access system, or integrating NFC features into consumer electronics, the ST25R3915-AQFT provides a powerful and versatile solution to meet your design requirements.

You May Also Be Interested in

STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4404
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3522 $53.4088
10+ $10.9557 $109.5570
15+ $10.6133 $159.1995
20+ $10.2709 $205.4180
26+ $9.9286 $258.1436
34+ $8.9015 $302.6510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess