EN
  • EN
  • DE

ST25TA02K-DC6C5

Part No ST25TA02K-DC6C5
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8UFDFPN / RFID Transponder IC 13.56MHz ISO 14443, NFC 8-UFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25T
Package Tape & Reel (TR)
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, NFC
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UFDFPN (2x3)
Base Product Number ST25
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235510-ST25TA02K-DC6C5
Ultra Librarian 3D Model Ultra Librarian ST25TA02K-DC6C5 CAD Model

Description

ST25TA02K-DC6C5 - NFC/RFID Tag from STMicroelectronics

The ST25TA02K-DC6C5 is a dynamic NFC/RFID tag IC incorporating a 2-Kbit EEPROM from STMicroelectronics, designed to deliver contactless communication and data exchange. This product is part of the ST25TA series, which is specifically tailored for NFC Forum Type 4 Tag applications, enabling seamless integration with NFC-enabled phones and devices.

The ST25TA02K-DC6C5 operates on a 13.56 MHz carrier frequency and supports ISO/IEC 14443 Type A communication protocol, ensuring compatibility with a wide range of NFC devices for read and write operations. With a 2-Kbit EEPROM, it offers ample storage for a variety of data types, including NFC Data Exchange Format (NDEF) messages, which are essential for NFC applications.

This NFC/RFID tag features an energy harvesting function that can power external components from the harvested field energy, making it an ideal choice for battery-less systems. This capability ensures that the tag remains functional even when the primary power source is unavailable, enhancing reliability and convenience for end-users.

The ST25TA02K-DC6C5 also comes with a unique 7-byte serial number and supports fast data transfer rates of up to 106 kbit/s. The device's memory can be protected by both a lockable password and a Global Unique Identifier (GUID), providing a secure and tamper-proof solution for applications that require data integrity and privacy.

With its small form factor, the ST25TA02K-DC6C5 is suitable for various applications, including consumer electronics, device authentication, Bluetooth or Wi-Fi pairing, business cards, and smart advertising. Its robust design ensures high reliability and long-term endurance for the stored data, which is rated for 40 years at 55°C.

Overall, the ST25TA02K-DC6C5 is an excellent choice for developers and manufacturers looking to incorporate NFC/RFID functionality into their products. Its ease of integration, energy-harvesting capabilities, and secure data storage make it a versatile and secure component for a multitude of NFC-enabled applications.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.9904
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
Others
Lowest to $28.8819

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess