EN
  • EN
  • DE

ST25TB04K-AC6G6

Part No ST25TB04K-AC6G6
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ WAFER / RFID Transponder IC 13.56MHz ISO 14443 Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25T
Package Bulk
Product Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443
Interface -
Voltage - Supply -
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Wafer
Base Product Number ST25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.90.0000
Win Source Part Number 1355792-ST25TB04K-AC6G6
Ultra Librarian 3D Model Ultra Librarian ST25TB04K-AC6G6 CAD Model

Description

The ST25TB04K-AC6G6 is a dynamic NFC/RFID tag IC from the renowned semiconductor manufacturer STMicroelectronics. This integrated circuit is part of the ST25TB series, which is designed to provide a versatile and reliable solution for near-field communication (NFC) applications. This product is particularly suited for use in a wide array of industries, including consumer electronics, healthcare, logistics, and retail.

With its ISO 14443 Type B interface, the ST25TB04K-AC6G6 operates at a high frequency of 13.56 MHz, ensuring quick and secure data exchanges. It boasts a generous 4-kilobit EEPROM memory, which is partitioned into 256 blocks, each containing 16 bytes. This memory can be used to store a variety of data, such as user credentials, device configuration settings, or small amounts of user data. The EEPROM is rated for a minimum of 100,000 write cycles and a data retention of 40 years, providing long-term reliability for applications where data integrity is paramount.

One of the standout features of the ST25TB04K-AC6G6 is its energy harvesting capability, which allows it to power itself from the RF field generated by an NFC-enabled reader. This feature is particularly useful for battery-less applications, where maintaining a small footprint and minimizing maintenance is crucial.

The tag IC also includes a suite of protection features, such as a 64-bit unique identifier (UID) for each device, ensuring secure identification and anti-collision functions when multiple tags are present in the field. Additionally, the chip comes with lockable memory blocks, providing the ability to permanently secure critical data against unauthorized modifications.

Designed with versatility in mind, the ST25TB04K-AC6G6 is available in a small SO8N package, making it easy to integrate into various form factors. Whether it's embedded into a smart card, attached to a medical device, or used in a supply chain tracking system, this NFC/RFID tag IC offers a flexible and secure solution for wireless data transmission and storage.

You May Also Be Interested in

Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
NXP / Nexperia
ICODE
Lowest to $0.4657
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess