EN
  • EN
  • DE

ST25TV02K-AP6F9

Part No ST25TV02K-AP6F9
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description 2-KBIT EEPROM TAG IC AT 13.56 MH / RFID Transponder IC 13.56MHz ISO 15693, NFC Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25T
Package Bulk
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Wafer
Base Product Number ST25
Standard Package 5,904
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235517-ST25TV02K-AP6F9
Ultra Librarian 3D Model Ultra Librarian ST25TV02K-AP6F9 CAD Model

Description

ST25TV02K-AP6F9 - NFC/RFID Tag from STMicroelectronics

The ST25TV02K-AP6F9 is a dynamic NFC/RFID tag IC from the renowned semiconductor manufacturer STMicroelectronics. It is part of the ST25TV series that offers a wide range of features designed for various applications such as consumer electronics, industrial, and Internet of Things (IoT) devices.

Key Features

  • Memory Size: The device includes a 2 Kbit EEPROM memory which can be used for NFC and RFID applications, providing ample space for storage of identification and sensory data.
  • Communication Interface: This tag supports ISO/IEC 15693 and NFC Forum Type 5 tag functions, ensuring compatibility with a wide range of NFC-enabled devices and RFID readers.
  • Energy Harvesting: An energy-harvesting feature is available, which allows the device to power external components from the harvested RF energy, making it ideal for low-power applications.
  • Fast Data Transfer: The product supports a fast data transfer mode with a simple 1-byte or 2-byte command structure, facilitating quick and efficient communication.
  • Security Features: It includes a unique identifier (UID) along with password protection for both read and write operations, providing a secure solution for NFC/RFID tagging needs.
  • Durability: The tag is designed for longevity with data retention of 40 years and can withstand up to 100,000 write cycles, ensuring the reliability of the stored information over time.

Applications

The ST25TV02K-AP6F9 is versatile and can be integrated into a variety of applications, including:

  • Brand protection and product authentication
  • Consumer engagement through smart packaging
  • Asset tracking and inventory management
  • Maintenance and inspection records for industrial equipment
  • Smart posters for advertising and information dissemination

Package and Availability

The ST25TV02K-AP6F9 comes in a small form factor package, enabling easy integration into compact designs. It is available for purchase through STMicroelectronics and authorized distributors, ensuring availability for production and prototyping needs.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
Others
Lowest to $28.8819
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess