EN
  • EN
  • DE

ST72F262G2B6

Part No ST72F262G2B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 22
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 32-SDIP (0.400", 10.16mm)
Win Source Part Number 066182-ST72F262G2B6
Popularity Medium
Supply and Demand Status Limited
Quantity per package 16
Ultra Librarian 3D Model Ultra Librarian ST72F262G2B6 CAD Model

Description

The ST72F262G2B6 is a cutting-edge 8-bit microcontroller from STMicroelectronics, designed to deliver high performance and reliability for a wide range of applications. This versatile MCU is part of the ST7 family, which is renowned for its robust architecture and ease of use, making it an excellent choice for both advanced and entry-level projects.

Key Features

  • CPU: The ST72F262G2B6 operates with a high-performance 8-bit architecture that ensures efficient handling of tasks and processes, providing a perfect balance between speed and power consumption.
  • Memory: Equipped with 2 KB of Flash program memory and 128 bytes of RAM, this microcontroller offers ample space for code storage and smooth data manipulation.
  • Clock Speed: With a maximum clock speed of 8 MHz, the ST72F262G2B6 can perform operations quickly, enhancing the overall responsiveness of the applications it powers.
  • I/O Ports: It features 28/32-pin packages with versatile input/output options, including multiple 8-bit and 16-bit timers, which provide the flexibility needed for various interfacing requirements.
  • ADC: The integrated 10-bit analog-to-digital converter with up to 11 channels allows for accurate and efficient analog signal processing, making it ideal for sensor interfacing and data acquisition tasks.
  • Communication: It supports serial communication interfaces, including SPI and I²C, facilitating easy connection with peripheral devices and other microcontrollers.
  • Supply Voltage: The operating voltage range of 3.0 V to 5.5 V provides compatibility with a variety of power sources and ensures stable operation across different environments.

Applications

The ST72F262G2B6 microcontroller is suitable for a diverse array of applications, such as automotive systems, industrial controls, home appliances, and consumer electronics. Its robust feature set enables developers to create complex and reliable systems while maintaining cost-effectiveness and reducing time-to-market.

Conclusion

Overall, the ST72F262G2B6 from STMicroelectronics is a powerful and versatile microcontroller that offers an excellent combination of performance, features, and affordability. Its wide operating voltage range, comprehensive set of peripherals, and large memory capacity make it a top choice for designers looking to develop sophisticated and efficient electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3278 $60.5892
33+ $3.5505 $117.1665
51+ $3.4396 $175.4196
70+ $3.3287 $233.0090
90+ $3.2178 $289.6020
121+ $2.8852 $349.1092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess