EN
  • EN
  • DE

ST72F324K4TA/TR

Part No ST72F324K4TA/TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32LQFP / ST7 series Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Base Product Number ST72F32
Standard Package 2,400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263277-ST72F324K4TA/TR
Ultra Librarian 3D Model Ultra Librarian ST72F324K4TA/TR CAD Model

Description

ST72F324K4TA/TR Microcontroller from STMicroelectronics

The ST72F324K4TA/TR is a robust 8-bit microcontroller from STMicroelectronics, designed to offer a perfect blend of performance, efficiency, and versatility for a wide range of embedded applications. This microcontroller is part of the ST7 family, which is well-regarded for its high integration, real-time capabilities, and cost-effectiveness, making it a popular choice for automotive, industrial, and consumer applications.

Key Features

  • CPU: The ST72F324K4TA/TR is powered by an 8-bit CPU core, which operates at a frequency of up to 8 MHz, providing a good balance between processing power and power consumption.
  • Memory: It is equipped with 16 Kbytes of Flash program memory, which is highly reliable and offers a 10-year data retention with 100 cycles of programmable erase/write endurance. Additionally, it has 256 bytes of RAM and 256 bytes of EEPROM for data storage.
  • I/O Ports: The microcontroller offers 28/32 multifunctional bidirectional I/O lines, which are 5V tolerant, allowing for flexible interfacing with various peripherals and ensuring compatibility with a range of external components.
  • Timers: It includes an array of timers, featuring a main clock controller with a watchdog, a real-time base, and a beeper capable of generating complex sound patterns.
  • Communication Interfaces: The device provides a Serial Communication Interface (SCI), which can be used for serial communication protocols, facilitating data exchange with other microcontrollers and devices.
  • ADC: An 8-channel, 10-bit Analog-to-Digital Converter (ADC) is integrated into the microcontroller, enabling it to handle analog inputs and convert them to digital values for processing.
  • Supply Voltage: The microcontroller operates within a supply voltage range of 3.0 to 5.5 V, making it suitable for a variety of power environments.
  • Temperature Range: It is designed to operate over an extended temperature range from -40°C to 85°C, ensuring reliability and stability across different operating conditions.

Applications

The ST72F324K4TA/TR is ideal for applications that require a high level of integration, such as automotive control systems, industrial automation, home appliances, and personal electronics. Its robust feature set enables developers to create sophisticated systems with reduced component count and lower overall system cost.

With its combination of performance, flexibility, and reliability, the ST72F324K4TA/TR microcontroller from STMicroelectronics represents a smart choice for designers looking to implement efficient and cost-effective solutions in their embedded projects.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess