EN
  • EN
  • DE

ST72F521AR9TCE

Part No ST72F521AR9TCE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 48
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 125°C (TA)
Dimension 64-LQFP
Win Source Part Number 1102671-ST72F521AR9TCE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72F521AR9TCE CAD Model

Description

Introducing the ST72F521AR9TCE Microcontroller from STMicroelectronics

The ST72F521AR9TCE is a robust 8-bit microcontroller from the esteemed STMicroelectronics product line, designed to deliver high performance and reliability for a wide range of embedded applications. With its advanced features and capabilities, this microcontroller is an ideal choice for designers looking to develop sophisticated electronic systems in the industrial, automotive, and consumer electronics sectors.

Key Features of the ST72F521AR9TCE

  • Advanced Core: At the heart of the ST72F521AR9TCE is an efficient 8-bit CPU core, operating at a maximum frequency of 8 MHz, which provides the perfect balance between processing power and power consumption.
  • Memory Capacity: The device comes with 32 Kbytes of Flash program memory, which is both reliable and secure, ensuring your application runs smoothly. Additionally, it features 1 Kbyte of RAM and 128 bytes of EEPROM for data storage.
  • Rich Peripherals: A wide range of integrated peripherals enhance the functionality of the ST72F521AR9TCE, including an 8-channel, 10-bit A/D converter, a 3-channel timer with PWM capability, and a synchronous serial communication interface.
  • I/O Ports: The microcontroller offers 68 programmable I/O lines, giving developers the flexibility to connect a variety of external devices and modules to the system.
  • Robust Design: Engineered for durability, the ST72F521AR9TCE operates over an extended temperature range from -40°C to 85°C, making it suitable for harsh environments.
  • Power Management: With multiple low-power modes including Halt and Active Halt, the microcontroller ensures efficient power management, which is critical for battery-operated devices.

Applications

The versatility of the ST72F521AR9TCE makes it an excellent choice for a variety of applications. It's particularly well-suited for automotive applications, such as body control modules, and industrial control systems, where reliability and precision are paramount. Additionally, its rich set of features makes it a great candidate for consumer electronics, including home appliances and personal gadgets.

Conclusion

With its robust design, wide array of features, and flexible I/O options, the ST72F521AR9TCE microcontroller from STMicroelectronics stands out as a powerful solution for developers looking to push the boundaries of what's possible with 8-bit microcontroller technology. Whether you're designing for the automotive industry, crafting industrial-grade control systems, or developing the next generation of consumer electronics, the ST72F521AR9TCE provides a solid foundation for a reliable and high-performing end product.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess