EN
  • EN
  • DE

ST72F561K9T6

Part No ST72F561K9T6
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838925-ST72F561K9T6
Ultra Librarian 3D Model Ultra Librarian ST72F561K9T6 CAD Model

Description

The ST72F561K9T6 is a cutting-edge microcontroller produced by STMicroelectronics, a leader in the semiconductor industry. This microcontroller is part of the ST7 family, which is renowned for its robust performance and versatility in various applications.

Key Features

  • Core: The ST72F561K9T6 is built around a high-performance 8-bit ST7 CPU core, offering a perfect blend of processing power and efficiency for embedded applications.
  • Memory: It is equipped with 60 Kbytes of Flash program memory, which is both reliable and reprogrammable, ensuring flexibility in software development and updates.
  • Clock Speed: With a maximum clock speed of 8 MHz, this microcontroller can handle a wide range of tasks without compromising on performance.
  • I/O Ports: It comes with numerous I/O options, including 32 multifunctional bidirectional I/O lines, which are 5V tolerant, providing ample connectivity for peripherals and external devices.
  • Communication Interfaces: The device supports multiple communication protocols such as SPI, SCI, and I²C, facilitating easy data exchange and integration into larger systems.
  • Timers: It features a range of timers, including a main clock controller with an oscillator safeguard, a real-time base, and a watchdog timer, which are essential for time-sensitive operations.
  • Analog Features: The ST72F561K9T6 is also equipped with 10-bit ADCs (Analog-to-Digital Converters) with up to 16 channels, allowing for precise analog signal measurement and conversion.
  • Operating Voltage: It operates within a supply voltage range of 4.5V to 5.5V, which is suitable for most industrial and consumer electronic applications.

Applications

The versatility of the ST72F561K9T6 makes it ideal for a broad spectrum of applications, including but not limited to automotive systems, industrial control systems, home appliances, and consumer electronics. Its robust feature set ensures that it can meet the demands of complex and sophisticated electronic designs.

Conclusion

The ST72F561K9T6 from STMicroelectronics embodies a highly integrated and feature-rich microcontroller solution. It is designed to deliver exceptional performance and reliability for a wide array of applications, ensuring developers and engineers have a powerful tool at their disposal for creating innovative products.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess